ValueTronics International, Inc. Calibration Kit 85515A

Description
The 85515A is a 9 GHz calibration kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Type-N (f), open, short, load, and through DC to 9 GHz Open phase error: 0 to 4 GHz ≤ 2.0°, 4 to 9 GHz ≤ 3.0° Short phase error: 0 to 9 GHz ≤ 1.25° Load return loss: 0 to 6 GHz ≥ 42 dB, 6 to 9 GHz, ≥ 35 dB Through, female-female, insertion loss: 0 to 4 GHz ≤ 0.05 dB, 4 to 9 GHz ≤ 0.1 dB Dimensions: H x W x D ~ 104 x 74 x 22 mm The 85515A 4-in-1 mechanical calibration module combines an open, short, load, and through in a compact unit. The product is small, easy to handle, and light weight. The through allows users to easily calibrate non-insertable devices, such as a cable or filter with female-female connectors. During the “thru” part of the calibration, the 85515A through can be used.
Datasheet
Description
The 85515A is a 9 GHz calibration kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Type-N (f), open, short, load, and through DC to 9 GHz Open phase error: 0 to 4 GHz ≤ 2.0°, 4 to 9 GHz ≤ 3.0° Short phase error: 0 to 9 GHz ≤ 1.25° Load return loss: 0 to 6 GHz ≥ 42 dB, 6 to 9 GHz, ≥ 35 dB Through, female-female, insertion loss: 0 to 4 GHz ≤ 0.05 dB, 4 to 9 GHz ≤ 0.1 dB Dimensions: H x W x D ~ 104 x 74 x 22 mm The 85515A 4-in-1 mechanical calibration module combines an open, short, load, and through in a compact unit. The product is small, easy to handle, and light weight. The through allows users to easily calibrate non-insertable devices, such as a cable or filter with female-female connectors. During the “thru” part of the calibration, the 85515A through can be used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 85515A - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
85515A
Calibration Kit 85515A
The 85515A is a 9 GHz calibration kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Type-N (f), open, short, load, and through DC to 9 GHz Open phase error: 0 to 4 GHz ≤ 2.0°, 4 to 9 GHz ≤ 3.0° Short phase error: 0 to 9 GHz ≤ 1.25° Load return loss: 0 to 6 GHz ≥ 42 dB, 6 to 9 GHz, ≥ 35 dB Through, female-female, insertion loss: 0 to 4 GHz ≤ 0.05 dB, 4 to 9 GHz ≤ 0.1 dB Dimensions: H x W x D ~ 104 x 74 x 22 mm The 85515A 4-in-1 mechanical calibration module combines an open, short, load, and through in a compact unit. The product is small, easy to handle, and light weight. The through allows users to easily calibrate non-insertable devices, such as a cable or filter with female-female connectors. During the “thru” part of the calibration, the 85515A through can be used.

The 85515A is a 9 GHz calibration kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • Type-N (f), open, short, load, and through
  • DC to 9 GHz
  • Open phase error: 0 to 4 GHz ≤ 2.0°, 4 to 9 GHz ≤ 3.0°
  • Short phase error: 0 to 9 GHz ≤ 1.25°
  • Load return loss: 0 to 6 GHz ≥ 42 dB, 6 to 9 GHz, ≥ 35 dB
  • Through, female-female, insertion loss: 0 to 4 GHz ≤ 0.05 dB, 4 to 9 GHz ≤ 0.1 dB
  • Dimensions: H x W x D ~ 104 x 74 x 22 mm

The 85515A 4-in-1 mechanical calibration module combines an open, short, load, and through in a compact unit. The product is small, easy to handle, and light weight. The through allows users to easily calibrate non-insertable devices, such as a cable or filter with female-female connectors. During the “thru” part of the calibration, the 85515A through can be used.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85515A
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products