The 8517B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Frequency Range: 0.045 to 50 GHz
Test Ports (port 1 or 2)
+2 to -29 dBm
Opt 007: +5 to -16 dBm
Connector Type: 2.4 mm, male
Impedance, DC Bias: 50 ohm nominal, 500 mA, 40 VDC maximum
Attenuation Range (incident signal): 0 to 60 dB, in 10 dB steps
The Agilent 8517B test set has an architecture that develops a separate reference channel for each incident port. RF switching is done with a built-in electronic switch.
The 8517B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Frequency Range: 0.045 to 50 GHz
- Test Ports (port 1 or 2)
- +2 to -29 dBm
- Opt 007: +5 to -16 dBm
- Connector Type: 2.4 mm, male
- Impedance, DC Bias: 50 ohm nominal, 500 mA, 40 VDC maximum
- Attenuation Range (incident signal): 0 to 60 dB, in 10 dB steps
The Agilent 8517B test set has an architecture that develops a separate reference channel for each incident port. RF switching is done with a built-in electronic switch.