ValueTronics International, Inc. Test Set 8516A

Description
The 8516A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: 45 MHz to 40 GHz S-Parameter Test Set Attenuation range: 0 to 60 dB Impedance: 50 ω, nominal DC bias: 500 mA, 40 VDC maximum Connector type: 2.4 mm (M) The Agilent 8516A S-Parameter Test Set is available for the Agilent 8510 Network Analyzer for broadband coaxial measurements from 45 MHz to 40 GHz. The 8516A test set has an architecture that develops a separate reference channel for each incident port. RF switching is done with a built-in electronic switch. For active device measurements, the Agilent 8516A test set includes the ability to apply DC bias (external) to the test port center conductors.
Description
The 8516A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: 45 MHz to 40 GHz S-Parameter Test Set Attenuation range: 0 to 60 dB Impedance: 50 ω, nominal DC bias: 500 mA, 40 VDC maximum Connector type: 2.4 mm (M) The Agilent 8516A S-Parameter Test Set is available for the Agilent 8510 Network Analyzer for broadband coaxial measurements from 45 MHz to 40 GHz. The 8516A test set has an architecture that develops a separate reference channel for each incident port. RF switching is done with a built-in electronic switch. For active device measurements, the Agilent 8516A test set includes the ability to apply DC bias (external) to the test port center conductors.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8516A
The 8516A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: 45 MHz to 40 GHz S-Parameter Test Set Attenuation range: 0 to 60 dB Impedance: 50 ω, nominal DC bias: 500 mA, 40 VDC maximum Connector type: 2.4 mm (M) The Agilent 8516A S-Parameter Test Set is available for the Agilent 8510 Network Analyzer for broadband coaxial measurements from 45 MHz to 40 GHz. The 8516A test set has an architecture that develops a separate reference channel for each incident port. RF switching is done with a built-in electronic switch. For active device measurements, the Agilent 8516A test set includes the ability to apply DC bias (external) to the test port center conductors.

The 8516A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • 45 MHz to 40 GHz S-Parameter Test Set
  • Attenuation range: 0 to 60 dB
  • Impedance: 50 Ω, nominal
  • DC bias: 500 mA, 40 VDC maximum
  • Connector type: 2.4 mm (M)

The Agilent 8516A S-Parameter Test Set is available for the Agilent 8510 Network Analyzer for broadband coaxial measurements from 45 MHz to 40 GHz. The 8516A test set has an architecture that develops a separate reference channel for each incident port. RF switching is done with a built-in electronic switch. For active device measurements, the Agilent 8516A test set includes the ability to apply DC bias (external) to the test port center conductors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8516A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products