4752 -- STRIP BLOCK FOR SNAP-IN MOUNTING WITH 4 IEC APPLIANCE OUTLETS F
SCHURTER IncStrip Block for Snap-in Mounting with 4 IEC Appliance Outlets F4752
Description
Description
Panel mount: Snap-in version front side
1 Function: Module of 4 outlets, Pin temperature 70 °C, Protection class I
Solder / Quick Connect
Characteristics
Busbar is of single piece (no soldering)
Insulation cover on the rear-side
Suitable for use in equipment according to IEC/UL 62368-1
SCHURTER Inc
Done
Request a Quote
Email Supplier
Datasheet
Description
Description
Panel mount: Snap-in version front side
1 Function: Module of 4 outlets, Pin temperature 70 °C, Protection class I
Solder / Quick Connect
Characteristics
Busbar is of single piece (no soldering)
Insulation cover on the rear-side
Suitable for use in equipment according to IEC/UL 62368-1
Strip Block for Snap-in Mounting with 4 IEC Appliance Outlets F
4752
Strip Block for Snap-in Mounting with 4 IEC Appliance Outlets F
4752
Description
Panel mount: Snap-in version front side
1 Function: Module of 4 outlets, Pin temperature 70 °C, Protection class I
Solder / Quick Connect
Characteristics
Busbar is of single piece (no soldering)
Insulation cover on the rear-side
Suitable for use in equipment according to IEC/UL 62368-1
Description
Panel mount: Snap-in version front side
1 Function: Module of 4 outlets, Pin temperature 70 °C, Protection class I
Solder / Quick Connect
Characteristics
Busbar is of single piece (no soldering)
Insulation cover on the rear-side
Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Uncategorized Products
Product Number
4752
Product Name
Strip Block for Snap-in Mounting with 4 IEC Appliance Outlets F