ValueTronics International, Inc. Calibration Kit 85055A

Description
The 85055A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Type-N Connector Frequency range 300 kHz to 18 GHz The Agilent 85055A verification kit is used to verify that a network analyzer is operating within its specified performance. All verification kits include measurement data and uncertainties that are traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 85055A verification kit has a type-N connector and covers a frequency range of 300 kHz to 18 GHz. The Keysight Agilent HP 85055A supports the Agilent 8510, 8719/20/22 and PNA series of network analyzers. This kit includes a 10 cm airline, stepped impedance airline, 20 dB and 50 dB attenuators.
Description
The 85055A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Type-N Connector Frequency range 300 kHz to 18 GHz The Agilent 85055A verification kit is used to verify that a network analyzer is operating within its specified performance. All verification kits include measurement data and uncertainties that are traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 85055A verification kit has a type-N connector and covers a frequency range of 300 kHz to 18 GHz. The Keysight Agilent HP 85055A supports the Agilent 8510, 8719/20/22 and PNA series of network analyzers. This kit includes a 10 cm airline, stepped impedance airline, 20 dB and 50 dB attenuators.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 85055A - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
85055A
Calibration Kit 85055A
The 85055A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Type-N Connector Frequency range 300 kHz to 18 GHz The Agilent 85055A verification kit is used to verify that a network analyzer is operating within its specified performance. All verification kits include measurement data and uncertainties that are traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 85055A verification kit has a type-N connector and covers a frequency range of 300 kHz to 18 GHz. The Keysight Agilent HP 85055A supports the Agilent 8510, 8719/20/22 and PNA series of network analyzers. This kit includes a 10 cm airline, stepped impedance airline, 20 dB and 50 dB attenuators.

The 85055A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • Type-N Connector
  • Frequency range 300 kHz to 18 GHz

The Agilent 85055A verification kit is used to verify that a network analyzer is operating within its specified performance. All verification kits include measurement data and uncertainties that are traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 85055A verification kit has a type-N connector and covers a frequency range of 300 kHz to 18 GHz. The Keysight Agilent HP 85055A supports the Agilent 8510, 8719/20/22 and PNA series of network analyzers. This kit includes a 10 cm airline, stepped impedance airline, 20 dB and 50 dB attenuators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85055A
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products