The 85044B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Provides the capability to simultaneously measure the reflection and transmission characteristics of 75 ohm devices
Frequency range: 300 kHz to 2 GHz
Type-N (f) test port connector included
The Agilent 85044B provides the capability to measure the reflection and transmission characteristics of 75 ohm devices. The device must be physically turned around to measure its reverse direction characteristics. This test set is used with the Agilent 8753A/B/C or the Agilent 8753D Option 011 only.
The 85044B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Provides the capability to simultaneously measure the reflection and transmission characteristics of 75 ohm devices
- Frequency range: 300 kHz to 2 GHz
- Type-N (f) test port connector included
The Agilent 85044B provides the capability to measure the reflection and transmission characteristics of 75 ohm devices. The device must be physically turned around to measure its reverse direction characteristics. This test set is used with the Agilent 8753A/B/C or the Agilent 8753D Option 011 only.