ValueTronics International, Inc. Test Set 8502A

Description
The 8502A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 500 kHz - 1.3 GHz (2.6 GHz w/ option H26) Impedance: 50 Ohms Directivity: >40 dB Frequency Response: Magnitude: < 0.8 dB; Phase: < +8 degree Reflection: Magnitude: < +1.5dB from 0.5 to 1.3 GHz; Phase: < +/- 15 degree from 0.5 to 1.3 GHz
Description
The 8502A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 500 kHz - 1.3 GHz (2.6 GHz w/ option H26) Impedance: 50 Ohms Directivity: >40 dB Frequency Response: Magnitude: < 0.8 dB; Phase: < +8 degree Reflection: Magnitude: < +1.5dB from 0.5 to 1.3 GHz; Phase: < +/- 15 degree from 0.5 to 1.3 GHz

Suppliers

Company
Product
Description
Supplier Links
Test Set 8502A
The 8502A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 500 kHz - 1.3 GHz (2.6 GHz w/ option H26) Impedance: 50 Ohms Directivity: >40 dB Frequency Response: Magnitude: < 0.8 dB; Phase: < +8 degree Reflection: Magnitude: < +1.5dB from 0.5 to 1.3 GHz; Phase: < +/- 15 degree from 0.5 to 1.3 GHz

The 8502A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency Range: 500 kHz - 1.3 GHz (2.6 GHz w/ option H26)
  • Impedance: 50 Ohms
  • Directivity: >40 dB
  • Frequency Response: Magnitude: < 0.8 dB; Phase: < +8 degree
  • Reflection: Magnitude: < +1.5dB from 0.5 to 1.3 GHz; Phase: < +/- 15 degree from 0.5 to 1.3 GHz
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8502A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products