ValueTronics International, Inc. Detector 85025D

Description
The 85025D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency range: 10 MHz to 50 GHz Detects both ac and dc signals The Agilent 85025D detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025D detects either a modulated (ac) or an unmodulated (dc) microwave signal.
Description
The 85025D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency range: 10 MHz to 50 GHz Detects both ac and dc signals The Agilent 85025D detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025D detects either a modulated (ac) or an unmodulated (dc) microwave signal.

Suppliers

Company
Product
Description
Supplier Links
Detector 85025D
The 85025D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency range: 10 MHz to 50 GHz Detects both ac and dc signals The Agilent 85025D detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025D detects either a modulated (ac) or an unmodulated (dc) microwave signal.

The 85025D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Frequency range: 10 MHz to 50 GHz
  • Detects both ac and dc signals

The Agilent 85025D detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025D detects either a modulated (ac) or an unmodulated (dc) microwave signal.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 85025D
Product Name Detector
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 602B - 602B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type BNC
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
0.01-18GHz Positive SMA Coaxial Detector - ZRD20S-18P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details