ValueTronics International, Inc. Bridge 85021A

Description
The 85021A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Frequency Range: 10 MHz to 18 GHz Output Impedance: 50 ohms Can detect both AC and DC signals depending on scalar network analyzer High directivity Excellent test port match Input / Test Port connectors: N(f)/APC-7 The Agilent 85021A directional bridge is designed to operate with either the 8756 or 8755 in AC detection mode. This bridge offers high directivity, excellent test port match, and a measurement range of up to 18 GHz in coax.
Description
The 85021A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Frequency Range: 10 MHz to 18 GHz Output Impedance: 50 ohms Can detect both AC and DC signals depending on scalar network analyzer High directivity Excellent test port match Input / Test Port connectors: N(f)/APC-7 The Agilent 85021A directional bridge is designed to operate with either the 8756 or 8755 in AC detection mode. This bridge offers high directivity, excellent test port match, and a measurement range of up to 18 GHz in coax.

Suppliers

Company
Product
Description
Supplier Links
Bridge 85021A
The 85021A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Frequency Range: 10 MHz to 18 GHz Output Impedance: 50 ohms Can detect both AC and DC signals depending on scalar network analyzer High directivity Excellent test port match Input / Test Port connectors: N(f)/APC-7 The Agilent 85021A directional bridge is designed to operate with either the 8756 or 8755 in AC detection mode. This bridge offers high directivity, excellent test port match, and a measurement range of up to 18 GHz in coax.

The 85021A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.

Additional Features:

  • Frequency Range: 10 MHz to 18 GHz
  • Output Impedance: 50 ohms
  • Can detect both AC and DC signals depending on scalar network analyzer
  • High directivity
  • Excellent test port match
  • Input / Test Port connectors: N(f)/APC-7

The Agilent 85021A directional bridge is designed to operate with either the 8756 or 8755 in AC detection mode. This bridge offers high directivity, excellent test port match, and a measurement range of up to 18 GHz in coax.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85021A
Product Name Bridge
Unlock Full Specs
to access all available technical data

Similar Products