ValueTronics International, Inc. Fixed Attenuator 8498A

Description
The 8498A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Maximum SWR: 1.15 to 8 GHz, 1.25 to 12.4 GHz, 1.3 to 18 GHz Maximum Input Power: 25 W (average), 500 W (peak, DC to 5.8 GHz), 125 W (peak, 5.8 to 18 GHz) Connector: Type-N male, female The Agilent 8498A is a High Power Attenuator that is designed to meet the needs of high power attenuation applications in the RF and microwave frequency range. The Agilent 8498A is a 25 watt average, 30 dB fixed attenuator with a frequency range of DC to 18 GHz. The attenuator offers peak power of 500 W up to 5.8 GHz and a low SWR of 1.15 up to 8 GHz. Accuracy is plus or minus 1 dB over the entire range. The unit features "human engineered" cooling fins that prevent operator burns even under continuous maximum input power conditions.
Description
The 8498A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Maximum SWR: 1.15 to 8 GHz, 1.25 to 12.4 GHz, 1.3 to 18 GHz Maximum Input Power: 25 W (average), 500 W (peak, DC to 5.8 GHz), 125 W (peak, 5.8 to 18 GHz) Connector: Type-N male, female The Agilent 8498A is a High Power Attenuator that is designed to meet the needs of high power attenuation applications in the RF and microwave frequency range. The Agilent 8498A is a 25 watt average, 30 dB fixed attenuator with a frequency range of DC to 18 GHz. The attenuator offers peak power of 500 W up to 5.8 GHz and a low SWR of 1.15 up to 8 GHz. Accuracy is plus or minus 1 dB over the entire range. The unit features "human engineered" cooling fins that prevent operator burns even under continuous maximum input power conditions.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 8498A - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
8498A
Fixed Attenuator 8498A
The 8498A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Maximum SWR: 1.15 to 8 GHz, 1.25 to 12.4 GHz, 1.3 to 18 GHz Maximum Input Power: 25 W (average), 500 W (peak, DC to 5.8 GHz), 125 W (peak, 5.8 to 18 GHz) Connector: Type-N male, female The Agilent 8498A is a High Power Attenuator that is designed to meet the needs of high power attenuation applications in the RF and microwave frequency range. The Agilent 8498A is a 25 watt average, 30 dB fixed attenuator with a frequency range of DC to 18 GHz. The attenuator offers peak power of 500 W up to 5.8 GHz and a low SWR of 1.15 up to 8 GHz. Accuracy is plus or minus 1 dB over the entire range. The unit features "human engineered" cooling fins that prevent operator burns even under continuous maximum input power conditions.

The 8498A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 18 GHz
  • Maximum SWR: 1.15 to 8 GHz, 1.25 to 12.4 GHz, 1.3 to 18 GHz
  • Maximum Input Power: 25 W (average), 500 W (peak, DC to 5.8 GHz), 125 W (peak, 5.8 to 18 GHz)
  • Connector: Type-N male, female

The Agilent 8498A is a High Power Attenuator that is designed to meet the needs of high power attenuation applications in the RF and microwave frequency range. The Agilent 8498A is a 25 watt average, 30 dB fixed attenuator with a frequency range of DC to 18 GHz. The attenuator offers peak power of 500 W up to 5.8 GHz and a low SWR of 1.15 up to 8 GHz. Accuracy is plus or minus 1 dB over the entire range. The unit features "human engineered" cooling fins that prevent operator burns even under continuous maximum input power conditions.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8498A
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-7W2+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details