ValueTronics International, Inc. Step Attenuator 8496H

Description
The 8496H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 18 GHz Attenuation range: 0 to 110 dB, 10 dB steps Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of type-N female, SMA female, APC-7 Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8496H is a Programmable Step Attenuator that offers exceptional repeatability and reliability.
Description
The 8496H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 18 GHz Attenuation range: 0 to 110 dB, 10 dB steps Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of type-N female, SMA female, APC-7 Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8496H is a Programmable Step Attenuator that offers exceptional repeatability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 8496H - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
8496H
Step Attenuator 8496H
The 8496H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 18 GHz Attenuation range: 0 to 110 dB, 10 dB steps Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of type-N female, SMA female, APC-7 Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8496H is a Programmable Step Attenuator that offers exceptional repeatability and reliability.

The 8496H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: DC to 18 GHz
  • Attenuation range: 0 to 110 dB, 10 dB steps
  • Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz
  • Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz
  • Repeatability life: 0.03 dB maximum, 5 million cycles per section
  • Maximum RF input power: 1 W (average), 100 W (peak)
  • Connector type: choice of type-N female, SMA female, APC-7
  • Programming connector: 12-pin Viking, optional 14-pin DIP

The Agilent 8496H is a Programmable Step Attenuator that offers exceptional repeatability and reliability.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8496H
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342B-D10246-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details