ValueTronics International, Inc. Step Attenuator 8496G

Description
The 8496G is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 4 GHz Incremental Attenuation: 0 to 110 dB in 10 dB steps Insertion Loss (0 dB Setting): 0.6 dB +0.09 dB/GHz The Agilent 8496G Programmable Step Attenuator offers exceptional repeatability and reliability.
Datasheet
Description
The 8496G is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 4 GHz Incremental Attenuation: 0 to 110 dB in 10 dB steps Insertion Loss (0 dB Setting): 0.6 dB +0.09 dB/GHz The Agilent 8496G Programmable Step Attenuator offers exceptional repeatability and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 8496G - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
8496G
Step Attenuator 8496G
The 8496G is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 4 GHz Incremental Attenuation: 0 to 110 dB in 10 dB steps Insertion Loss (0 dB Setting): 0.6 dB +0.09 dB/GHz The Agilent 8496G Programmable Step Attenuator offers exceptional repeatability and reliability.

The 8496G is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 4 GHz
  • Incremental Attenuation: 0 to 110 dB in 10 dB steps
  • Insertion Loss (0 dB Setting): 0.6 dB +0.09 dB/GHz

The Agilent 8496G Programmable Step Attenuator offers exceptional repeatability and reliability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8496G
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-KAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details