ValueTronics International, Inc. Step Attenuator 8496B

Description
The 8496B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 18 GHz Attenuation range: 0 to 110 dB, 10 dB steps Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of Type-N female, SMA female, APC-7 The Agilent 8496B is a Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 110 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.
Description
The 8496B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 18 GHz Attenuation range: 0 to 110 dB, 10 dB steps Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of Type-N female, SMA female, APC-7 The Agilent 8496B is a Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 110 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 8496B - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
8496B
Step Attenuator 8496B
The 8496B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 18 GHz Attenuation range: 0 to 110 dB, 10 dB steps Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of Type-N female, SMA female, APC-7 The Agilent 8496B is a Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 110 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

The 8496B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: DC to 18 GHz
  • Attenuation range: 0 to 110 dB, 10 dB steps
  • Insertion loss at 0 dB: 0.6 dB + 0.09 dB/GHz
  • Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz
  • Repeatability life: 0.03 dB maximum, 5 million cycles per section
  • Maximum RF input power: 1 W (average), 100 W (peak)
  • Connector type: choice of Type-N female, SMA female, APC-7

The Agilent 8496B is a Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 110 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8496B
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details