ValueTronics International, Inc. Step Attenuator 8495K

Description
The 8495K is a 26.5 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 26.5 GHz Attenuation range: 0 to 70 dB, 10 dB steps Insertion loss at 0 dB: 0.4 dB + 0.09 dB/GHz Maximum SWR: 1.6 to 12.4 GHz, 1.9 to 18 GHz , 2.2 to 26.5 GHz Repeatability life: 0.03 dB maximum to 18 GHz, 0.05 dB maximum to 26.5 GHz, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: 3.5 mm female Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8495K DC to 26.5 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.
Description
The 8495K is a 26.5 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 26.5 GHz Attenuation range: 0 to 70 dB, 10 dB steps Insertion loss at 0 dB: 0.4 dB + 0.09 dB/GHz Maximum SWR: 1.6 to 12.4 GHz, 1.9 to 18 GHz , 2.2 to 26.5 GHz Repeatability life: 0.03 dB maximum to 18 GHz, 0.05 dB maximum to 26.5 GHz, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: 3.5 mm female Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8495K DC to 26.5 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 8495K - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
8495K
Step Attenuator 8495K
The 8495K is a 26.5 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 26.5 GHz Attenuation range: 0 to 70 dB, 10 dB steps Insertion loss at 0 dB: 0.4 dB + 0.09 dB/GHz Maximum SWR: 1.6 to 12.4 GHz, 1.9 to 18 GHz , 2.2 to 26.5 GHz Repeatability life: 0.03 dB maximum to 18 GHz, 0.05 dB maximum to 26.5 GHz, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: 3.5 mm female Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8495K DC to 26.5 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

The 8495K is a 26.5 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: DC to 26.5 GHz
  • Attenuation range: 0 to 70 dB, 10 dB steps
  • Insertion loss at 0 dB: 0.4 dB + 0.09 dB/GHz
  • Maximum SWR: 1.6 to 12.4 GHz, 1.9 to 18 GHz , 2.2 to 26.5 GHz
  • Repeatability life: 0.03 dB maximum to 18 GHz, 0.05 dB maximum to 26.5 GHz, 5 million cycles per section
  • Maximum RF input power: 1 W (average), 100 W (peak)
  • Connector type: 3.5 mm female
  • Programming connector: 12-pin Viking, optional 14-pin DIP

The Agilent 8495K DC to 26.5 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8495K
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details