ValueTronics International, Inc. Step Attenuator 8494B

Description
The 8494B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Attenuation Range: 0 to 11 dB, 1 dB steps Insertion Loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability Life: 0.03 dB maximum, 5 million cycles per section Maximum RF Input Power: 1 W (average), 100 W (peak) Connector Type: choice of Type-N female, SMA female, APC-7 The Agilent 8494B is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.
Description
The 8494B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Attenuation Range: 0 to 11 dB, 1 dB steps Insertion Loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability Life: 0.03 dB maximum, 5 million cycles per section Maximum RF Input Power: 1 W (average), 100 W (peak) Connector Type: choice of Type-N female, SMA female, APC-7 The Agilent 8494B is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 8494B - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
8494B
Step Attenuator 8494B
The 8494B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Attenuation Range: 0 to 11 dB, 1 dB steps Insertion Loss at 0 dB: 0.6 dB + 0.09 dB/GHz Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz Repeatability Life: 0.03 dB maximum, 5 million cycles per section Maximum RF Input Power: 1 W (average), 100 W (peak) Connector Type: choice of Type-N female, SMA female, APC-7 The Agilent 8494B is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

The 8494B is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 18 GHz
  • Attenuation Range: 0 to 11 dB, 1 dB steps
  • Insertion Loss at 0 dB: 0.6 dB + 0.09 dB/GHz
  • Maximum SWR: 1.5 to 8 GHz, 1.6 to 12.4 GHz, 1.9 to 18 GHz
  • Repeatability Life: 0.03 dB maximum, 5 million cycles per section
  • Maximum RF Input Power: 1 W (average), 100 W (peak)
  • Connector Type: choice of Type-N female, SMA female, APC-7

The Agilent 8494B is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 1 dB steps from 0 to 11 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8494B
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5326C-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.3460 GHz
Package Type QFN36
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details