ValueTronics International, Inc. Fixed Attenuator 8491A

Description
The 8491A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 12.4 GHz Maximum SWR: 1.2 to 4 GHz, 1.3 to 12.4 GHz Maximum Input Power: 2 W (average), 100 W (peak) Connector: Type-N male, female The Agilent 8491A coaxial fixed attenuator provides precision attenuation, flat frequency response and low SWR over broad frequency ranges. The attenuator has type-N connectors and is available in nominal attenuations of 3 dB and 6 dB, as well as 10 dB increments from 10 dB to 60 dB. This attenuator is swept-frequency tested to ensure specification compliance at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.
Datasheet
Description
The 8491A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 12.4 GHz Maximum SWR: 1.2 to 4 GHz, 1.3 to 12.4 GHz Maximum Input Power: 2 W (average), 100 W (peak) Connector: Type-N male, female The Agilent 8491A coaxial fixed attenuator provides precision attenuation, flat frequency response and low SWR over broad frequency ranges. The attenuator has type-N connectors and is available in nominal attenuations of 3 dB and 6 dB, as well as 10 dB increments from 10 dB to 60 dB. This attenuator is swept-frequency tested to ensure specification compliance at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 8491A - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
8491A
Fixed Attenuator 8491A
The 8491A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 12.4 GHz Maximum SWR: 1.2 to 4 GHz, 1.3 to 12.4 GHz Maximum Input Power: 2 W (average), 100 W (peak) Connector: Type-N male, female The Agilent 8491A coaxial fixed attenuator provides precision attenuation, flat frequency response and low SWR over broad frequency ranges. The attenuator has type-N connectors and is available in nominal attenuations of 3 dB and 6 dB, as well as 10 dB increments from 10 dB to 60 dB. This attenuator is swept-frequency tested to ensure specification compliance at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.

The 8491A is a 12.4 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 12.4 GHz
  • Maximum SWR: 1.2 to 4 GHz, 1.3 to 12.4 GHz
  • Maximum Input Power: 2 W (average), 100 W (peak)
  • Connector: Type-N male, female

The Agilent 8491A coaxial fixed attenuator provides precision attenuation, flat frequency response and low SWR over broad frequency ranges. The attenuator has type-N connectors and is available in nominal attenuations of 3 dB and 6 dB, as well as 10 dB increments from 10 dB to 60 dB. This attenuator is swept-frequency tested to ensure specification compliance at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8491A
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
1 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K1-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.12 to 1.5 :1
View Details
2 suppliers
RF Attenuators - 2240517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details