ValueTronics International, Inc. RF Sensor 8487A

Description
The 8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter Accurate average power measurements over -30 to +20 dBm Frequency range 50 MHz to 50 GHz Thermocouple power sensing element The Agilent 8487A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8487A, Power Sensor, gives you extremely low SWR even at mm-wave frequencies, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.
Description
The 8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter Accurate average power measurements over -30 to +20 dBm Frequency range 50 MHz to 50 GHz Thermocouple power sensing element The Agilent 8487A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8487A, Power Sensor, gives you extremely low SWR even at mm-wave frequencies, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8487A
The 8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter Accurate average power measurements over -30 to +20 dBm Frequency range 50 MHz to 50 GHz Thermocouple power sensing element The Agilent 8487A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8487A, Power Sensor, gives you extremely low SWR even at mm-wave frequencies, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

The 8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to US National Institute of Standards and Technology (NIST)
  • Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter
  • Accurate average power measurements over -30 to +20 dBm
  • Frequency range 50 MHz to 50 GHz
  • Thermocouple power sensing element

The Agilent 8487A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8487A, Power Sensor, gives you extremely low SWR even at mm-wave frequencies, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8487A
Product Name RF Sensor
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm - PWR-6GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Planar Doped Barrier Detectors 701S - 701S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type SMC
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Detector/Controller - MADT-011000-DIE - Richardson RFPD
Specs
Frequency Range 5000 to 44000 MHz
dBm Measurement Range 15 dBm
View Details