ValueTronics International, Inc. RF Sensor 8481D

Description
The 8481D is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481D, High-Sensitivity Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multi-tone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A, 30 dB attenuator is supplied with Keysight Agilent HP 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.
Description
The 8481D is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481D, High-Sensitivity Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multi-tone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A, 30 dB attenuator is supplied with Keysight Agilent HP 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8481D
The 8481D is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481D, High-Sensitivity Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multi-tone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A, 30 dB attenuator is supplied with Keysight Agilent HP 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.

The 8481D is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate readings of Average Power
  • Accurate calibration and traceability to NIST
  • Precision type-N connector as standard

The Agilent 8481D, High-Sensitivity Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multi-tone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A, 30 dB attenuator is supplied with Keysight Agilent HP 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8481D
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Broadband Threshold Detectors KTH8018 - KTH8018 - KRYTAR, Inc.
Specs
Frequency Range 8000 to 18000 MHz
View Details