ValueTronics International, Inc. RF Sensor 8481A

Description
The 8481A is a used 18 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481A, Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8481A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.
Description
The 8481A is a used 18 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481A, Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8481A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8481A
The 8481A is a used 18 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481A, Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8481A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

The 8481A is a used 18 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to NIST
  • Precision type-N connector as standard

The Agilent 8481A, Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8481A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8481A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 109A - 109A - KRYTAR, Inc.
Specs
Frequency Range 10 to 18500 MHz
Connector Type BNC
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
0.01-3GHz Positive SMA Coaxial Detector - ZRD20S-3P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details