ValueTronics International, Inc. RF Sensor 8478B

Description
The 8478B is a 18 GHz, 200 W RF sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 18 GHz High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at 16 frequencies Maximum SWR: 10 MHz to 30 MHz 1.75; 30 MHz to 100 MHz 1.35; 100 MHz to 1 GHz 1.10; 1 GHz to 12.4 GHz 1.35; 12.4 GHz to 18 GHz The Agilent 8478B provides high efficiency and good radio frequency (RF) match. Used in conjunction with the N432A or 432A power meters they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.
Datasheet
Description
The 8478B is a 18 GHz, 200 W RF sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 18 GHz High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at 16 frequencies Maximum SWR: 10 MHz to 30 MHz 1.75; 30 MHz to 100 MHz 1.35; 100 MHz to 1 GHz 1.10; 1 GHz to 12.4 GHz 1.35; 12.4 GHz to 18 GHz The Agilent 8478B provides high efficiency and good radio frequency (RF) match. Used in conjunction with the N432A or 432A power meters they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8478B
The 8478B is a 18 GHz, 200 W RF sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 18 GHz High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at 16 frequencies Maximum SWR: 10 MHz to 30 MHz 1.75; 30 MHz to 100 MHz 1.35; 100 MHz to 1 GHz 1.10; 1 GHz to 12.4 GHz 1.35; 12.4 GHz to 18 GHz The Agilent 8478B provides high efficiency and good radio frequency (RF) match. Used in conjunction with the N432A or 432A power meters they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

The 8478B is a 18 GHz, 200 W RF sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 MHz to 18 GHz
  • High accuracy even in routine power measurements
  • Temperature compensated for low drift
  • Measures microwave power as low as one microwatt
  • Shows calibration factor and effective efficiency at 16 frequencies
  • Maximum SWR: 10 MHz to 30 MHz 1.75; 30 MHz to 100 MHz 1.35; 100 MHz to 1 GHz 1.10; 1 GHz to 12.4 GHz 1.35; 12.4 GHz to 18 GHz

The Agilent 8478B provides high efficiency and good radio frequency (RF) match. Used in conjunction with the N432A or 432A power meters they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8478B
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 210040010K - 210040010K - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
0.01-8GHz Negative SMA Coaxial Detector - ZRD20S-8N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 8000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details