ValueTronics International, Inc. Detector 8474E

Description
The 8474E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Response: ± 0.3 dB to 26.5 GHz, ± 0.6 dB to 40 GHz, ± 1.0 dB to 50 GHz Maximum SWR: 1.2 to 26.5 GHz, 1.6 to 40 GHz, 2.8 to 50 GHz Low Level Sensitivity: > 0.4 mV/uW to 40 GHz, > 0.34 mV/uW to 50 GHz Maximum Operating Input Power: 200 mW Typical Short-term Maximum Input Power (< 1 minute): 1 W Output Polarity: Negative Input Connector: 2.4 mm male Output Connector: SMC male The Agilent HP 8474E is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent HP 8474E is also very rugged with high resistance to ESD damage. The Agilent HP 8474E detector is available with a 2.4-mm (0.01 to 50 GHz) connector. This detector offers the options for optimal square-law loads (Option 102) and for positive polarity output (Option 103). Because the unit-to-unit frequency response tracking of this device is typically better than plus or minus 0.3 dB, no matched response option is offered.
Description
The 8474E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Response: ± 0.3 dB to 26.5 GHz, ± 0.6 dB to 40 GHz, ± 1.0 dB to 50 GHz Maximum SWR: 1.2 to 26.5 GHz, 1.6 to 40 GHz, 2.8 to 50 GHz Low Level Sensitivity: > 0.4 mV/uW to 40 GHz, > 0.34 mV/uW to 50 GHz Maximum Operating Input Power: 200 mW Typical Short-term Maximum Input Power (< 1 minute): 1 W Output Polarity: Negative Input Connector: 2.4 mm male Output Connector: SMC male The Agilent HP 8474E is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent HP 8474E is also very rugged with high resistance to ESD damage. The Agilent HP 8474E detector is available with a 2.4-mm (0.01 to 50 GHz) connector. This detector offers the options for optimal square-law loads (Option 102) and for positive polarity output (Option 103). Because the unit-to-unit frequency response tracking of this device is typically better than plus or minus 0.3 dB, no matched response option is offered.

Suppliers

Company
Product
Description
Supplier Links
Detector 8474E
The 8474E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Response: ± 0.3 dB to 26.5 GHz, ± 0.6 dB to 40 GHz, ± 1.0 dB to 50 GHz Maximum SWR: 1.2 to 26.5 GHz, 1.6 to 40 GHz, 2.8 to 50 GHz Low Level Sensitivity: > 0.4 mV/uW to 40 GHz, > 0.34 mV/uW to 50 GHz Maximum Operating Input Power: 200 mW Typical Short-term Maximum Input Power (< 1 minute): 1 W Output Polarity: Negative Input Connector: 2.4 mm male Output Connector: SMC male The Agilent HP 8474E is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent HP 8474E is also very rugged with high resistance to ESD damage. The Agilent HP 8474E detector is available with a 2.4-mm (0.01 to 50 GHz) connector. This detector offers the options for optimal square-law loads (Option 102) and for positive polarity output (Option 103). Because the unit-to-unit frequency response tracking of this device is typically better than plus or minus 0.3 dB, no matched response option is offered.

The 8474E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • Frequency Response: ± 0.3 dB to 26.5 GHz, ± 0.6 dB to 40 GHz, ± 1.0 dB to 50 GHz
  • Maximum SWR: 1.2 to 26.5 GHz, 1.6 to 40 GHz, 2.8 to 50 GHz
  • Low Level Sensitivity: > 0.4 mV/uW to 40 GHz, > 0.34 mV/uW to 50 GHz
  • Maximum Operating Input Power: 200 mW
  • Typical Short-term Maximum Input Power (< 1 minute): 1 W
  • Output Polarity: Negative
  • Input Connector: 2.4 mm male
  • Output Connector: SMC male

The Agilent HP 8474E is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent HP 8474E is also very rugged with high resistance to ESD damage. The Agilent HP 8474E detector is available with a 2.4-mm (0.01 to 50 GHz) connector. This detector offers the options for optimal square-law loads (Option 102) and for positive polarity output (Option 103). Because the unit-to-unit frequency response tracking of this device is typically better than plus or minus 0.3 dB, no matched response option is offered.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8474E
Product Name Detector
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 701B - 701B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type BNC
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details