ValueTronics International, Inc. Detector 8470B

Description
The 8470B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency response: ±0.3 dB to 12.4 GHz, ±0.5 dB to 15 GHz, ±0.6 dB to .18 GHz Maximum SWR: 1.15 to 4 GHz, 1.3 to 18 GHz) Low-level sensitivity: > 0.5 mV/uW Maximum operating input power: 200 mW Typical short-term maximum input power (< 1 minute): 1 W Noise: < 50 uV Output polarity: negative Input connector: APC-7 The Agilent 8470B 18 GHz Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.
Datasheet
Description
The 8470B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency response: ±0.3 dB to 12.4 GHz, ±0.5 dB to 15 GHz, ±0.6 dB to .18 GHz Maximum SWR: 1.15 to 4 GHz, 1.3 to 18 GHz) Low-level sensitivity: > 0.5 mV/uW Maximum operating input power: 200 mW Typical short-term maximum input power (< 1 minute): 1 W Noise: < 50 uV Output polarity: negative Input connector: APC-7 The Agilent 8470B 18 GHz Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector 8470B
The 8470B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency response: ±0.3 dB to 12.4 GHz, ±0.5 dB to 15 GHz, ±0.6 dB to .18 GHz Maximum SWR: 1.15 to 4 GHz, 1.3 to 18 GHz) Low-level sensitivity: > 0.5 mV/uW Maximum operating input power: 200 mW Typical short-term maximum input power (< 1 minute): 1 W Noise: < 50 uV Output polarity: negative Input connector: APC-7 The Agilent 8470B 18 GHz Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.

The 8470B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • Frequency response: ±0.3 dB to 12.4 GHz, ±0.5 dB to 15 GHz, ±0.6 dB to .18 GHz
  • Maximum SWR: 1.15 to 4 GHz, 1.3 to 18 GHz)
  • Low-level sensitivity: > 0.5 mV/uW
  • Maximum operating input power: 200 mW
  • Typical short-term maximum input power (< 1 minute): 1 W
  • Noise: < 50 uV
  • Output polarity: negative
  • Input connector: APC-7

The Agilent 8470B 18 GHz Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8470B
Product Name Detector
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 210040020 - 210040020 - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details