ValueTronics International, Inc. Tracking Generator 8443A

Description
The 8443A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Restore Mode allows individual signals to be counted in a wide scan without fine tuning. Counter Modes available are Marker, Scan Hold and External. Provides a CW signal, from 100 kHz to 110 MHz, which tracks the frequency tuning of the Spectrum Analyzer or restores the Spectrum Analyzer input signal. Resolution (gate times): 1 kHz (1 ms), 100 Hz (10 ms) and 10 Hz (100 ms). This generator incorporates an ovenized 1 MHz timebase with an accuracy of 1x10E-09. The Keysight Agilent HP 8443A is an enhancement for the Keysight Agilent HP 141T / 8553B / 8552B Spectrum Analyzer System. The Keysight Agilent HP 8443A also includes a 7-digit frequency counter section which can monitor internal or external signals up to 120 MHz. Amplitude range: -120 dBm to +10 dBm, within 0.5 dB, in 1 dB and 10 dB steps. In the Track Analyzer Mode, the Keysight Agilent HP 8443A displays the counted frequency of a tunable marker.
Description
The 8443A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Restore Mode allows individual signals to be counted in a wide scan without fine tuning. Counter Modes available are Marker, Scan Hold and External. Provides a CW signal, from 100 kHz to 110 MHz, which tracks the frequency tuning of the Spectrum Analyzer or restores the Spectrum Analyzer input signal. Resolution (gate times): 1 kHz (1 ms), 100 Hz (10 ms) and 10 Hz (100 ms). This generator incorporates an ovenized 1 MHz timebase with an accuracy of 1x10E-09. The Keysight Agilent HP 8443A is an enhancement for the Keysight Agilent HP 141T / 8553B / 8552B Spectrum Analyzer System. The Keysight Agilent HP 8443A also includes a 7-digit frequency counter section which can monitor internal or external signals up to 120 MHz. Amplitude range: -120 dBm to +10 dBm, within 0.5 dB, in 1 dB and 10 dB steps. In the Track Analyzer Mode, the Keysight Agilent HP 8443A displays the counted frequency of a tunable marker.

Suppliers

Company
Product
Description
Supplier Links
Tracking Generator - 8443A - ValueTronics International, Inc.
Elgin, IL, USA
Tracking Generator
8443A
Tracking Generator 8443A
The 8443A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Restore Mode allows individual signals to be counted in a wide scan without fine tuning. Counter Modes available are Marker, Scan Hold and External. Provides a CW signal, from 100 kHz to 110 MHz, which tracks the frequency tuning of the Spectrum Analyzer or restores the Spectrum Analyzer input signal. Resolution (gate times): 1 kHz (1 ms), 100 Hz (10 ms) and 10 Hz (100 ms). This generator incorporates an ovenized 1 MHz timebase with an accuracy of 1x10E-09. The Keysight Agilent HP 8443A is an enhancement for the Keysight Agilent HP 141T / 8553B / 8552B Spectrum Analyzer System. The Keysight Agilent HP 8443A also includes a 7-digit frequency counter section which can monitor internal or external signals up to 120 MHz. Amplitude range: -120 dBm to +10 dBm, within 0.5 dB, in 1 dB and 10 dB steps. In the Track Analyzer Mode, the Keysight Agilent HP 8443A displays the counted frequency of a tunable marker.

The 8443A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • The Restore Mode allows individual signals to be counted in a wide scan without fine tuning.
  • Counter Modes available are Marker, Scan Hold and External.
  • Provides a CW signal, from 100 kHz to 110 MHz, which tracks the frequency tuning of the Spectrum Analyzer or restores the Spectrum Analyzer input signal.
  • Resolution (gate times): 1 kHz (1 ms), 100 Hz (10 ms) and 10 Hz (100 ms).
  • This generator incorporates an ovenized 1 MHz timebase with an accuracy of 1x10E-09.

The Keysight Agilent HP 8443A is an enhancement for the Keysight Agilent HP 141T / 8553B / 8552B Spectrum Analyzer System. The Keysight Agilent HP 8443A also includes a 7-digit frequency counter section which can monitor internal or external signals up to 120 MHz. Amplitude range: -120 dBm to +10 dBm, within 0.5 dB, in 1 dB and 10 dB steps. In the Track Analyzer Mode, the Keysight Agilent HP 8443A displays the counted frequency of a tunable marker.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8443A
Product Name Tracking Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details