ValueTronics International, Inc. Sweep Generator 83751A

Description
The 83751A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-20 GHz Fully phase locked analog sweep for accuracy and speed Flat and accurate output power to characterize the linear response of the test device Offset frequency sweep for mixer test Agilent 8350 programming mode for backwards compatibility The Agilent 83751A is a 2 to 20 GHz Synthesized Sweeper that brings outstanding synthesized performance to the component-test marketplace. The Agilent 83751A delivers the best performance for the price in general purpose benchtop, swept test or scalar applications. This sweeper provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is particularly useful for the characterization of narrowband devices, in which the frequency instabilities of open-loop sources become most apparent.
Datasheet
Description
The 83751A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-20 GHz Fully phase locked analog sweep for accuracy and speed Flat and accurate output power to characterize the linear response of the test device Offset frequency sweep for mixer test Agilent 8350 programming mode for backwards compatibility The Agilent 83751A is a 2 to 20 GHz Synthesized Sweeper that brings outstanding synthesized performance to the component-test marketplace. The Agilent 83751A delivers the best performance for the price in general purpose benchtop, swept test or scalar applications. This sweeper provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is particularly useful for the characterization of narrowband devices, in which the frequency instabilities of open-loop sources become most apparent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83751A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83751A
Sweep Generator 83751A
The 83751A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-20 GHz Fully phase locked analog sweep for accuracy and speed Flat and accurate output power to characterize the linear response of the test device Offset frequency sweep for mixer test Agilent 8350 programming mode for backwards compatibility The Agilent 83751A is a 2 to 20 GHz Synthesized Sweeper that brings outstanding synthesized performance to the component-test marketplace. The Agilent 83751A delivers the best performance for the price in general purpose benchtop, swept test or scalar applications. This sweeper provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is particularly useful for the characterization of narrowband devices, in which the frequency instabilities of open-loop sources become most apparent.

The 83751A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2-20 GHz
  • Fully phase locked analog sweep for accuracy and speed
  • Flat and accurate output power to characterize the linear response of the test device
  • Offset frequency sweep for mixer test
  • Agilent 8350 programming mode for backwards compatibility

The Agilent 83751A is a 2 to 20 GHz Synthesized Sweeper that brings outstanding synthesized performance to the component-test marketplace. The Agilent 83751A delivers the best performance for the price in general purpose benchtop, swept test or scalar applications. This sweeper provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is particularly useful for the characterization of narrowband devices, in which the frequency instabilities of open-loop sources become most apparent.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83751A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details