ValueTronics International, Inc. RF Generator 83731A

Description
The 83731A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 1.0-20 GHz Frequency Resolution 1 kHz Time base stability 0.00000001 /day External Frequency Reference 10 MHz Minimum Output Power 10 dBm Maximum Output Power 13 dBm Power Resolution 0.01 dB Output Accuracy 2.3 dB Output Impedance 50 Ohm Minimum Single-Side-Band Noise -119 dBc/Hz Maximum Single-Side-Band Noise -63 dBc/Hz Harmonics (noise) -55 dBc Non-harmonics (noise) -60 dBc Modulation FM, Pulse Sweep Modes Continuous Maximum points of step sweep 401 pt/sec Pulse modulation for testing radar and EW receivers Scan modulation for simulating a scanning antenna Frequency modulation for simulating comms data Phase modulation for satellite and radar applications The Agilent 83731A synthesized signal generator sets a new standard for performance at a price that is surprisingly affordable. No longer will you have to give up frequency coverage, modulation or reliability to meet your budget. This signal source will perform beyond your expectations at a price within your reach. Fundamental oscillators and switched low-pass filters deliver <-55 dBc harmonics, eliminate subharmonics and suppress spurious to <-60 dBc. This signal source provides plenty of output power (typically >+14 dBm), while spectral purity is maintained even at high power levels (typical output power at frequencies below 1 GHz is +20 dBm).
Description
The 83731A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 1.0-20 GHz Frequency Resolution 1 kHz Time base stability 0.00000001 /day External Frequency Reference 10 MHz Minimum Output Power 10 dBm Maximum Output Power 13 dBm Power Resolution 0.01 dB Output Accuracy 2.3 dB Output Impedance 50 Ohm Minimum Single-Side-Band Noise -119 dBc/Hz Maximum Single-Side-Band Noise -63 dBc/Hz Harmonics (noise) -55 dBc Non-harmonics (noise) -60 dBc Modulation FM, Pulse Sweep Modes Continuous Maximum points of step sweep 401 pt/sec Pulse modulation for testing radar and EW receivers Scan modulation for simulating a scanning antenna Frequency modulation for simulating comms data Phase modulation for satellite and radar applications The Agilent 83731A synthesized signal generator sets a new standard for performance at a price that is surprisingly affordable. No longer will you have to give up frequency coverage, modulation or reliability to meet your budget. This signal source will perform beyond your expectations at a price within your reach. Fundamental oscillators and switched low-pass filters deliver <-55 dBc harmonics, eliminate subharmonics and suppress spurious to <-60 dBc. This signal source provides plenty of output power (typically >+14 dBm), while spectral purity is maintained even at high power levels (typical output power at frequencies below 1 GHz is +20 dBm).

Suppliers

Company
Product
Description
Supplier Links
RF Generator 83731A
The 83731A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 1.0-20 GHz Frequency Resolution 1 kHz Time base stability 0.00000001 /day External Frequency Reference 10 MHz Minimum Output Power 10 dBm Maximum Output Power 13 dBm Power Resolution 0.01 dB Output Accuracy 2.3 dB Output Impedance 50 Ohm Minimum Single-Side-Band Noise -119 dBc/Hz Maximum Single-Side-Band Noise -63 dBc/Hz Harmonics (noise) -55 dBc Non-harmonics (noise) -60 dBc Modulation FM, Pulse Sweep Modes Continuous Maximum points of step sweep 401 pt/sec Pulse modulation for testing radar and EW receivers Scan modulation for simulating a scanning antenna Frequency modulation for simulating comms data Phase modulation for satellite and radar applications The Agilent 83731A synthesized signal generator sets a new standard for performance at a price that is surprisingly affordable. No longer will you have to give up frequency coverage, modulation or reliability to meet your budget. This signal source will perform beyond your expectations at a price within your reach. Fundamental oscillators and switched low-pass filters deliver <-55 dBc harmonics, eliminate subharmonics and suppress spurious to <-60 dBc. This signal source provides plenty of output power (typically >+14 dBm), while spectral purity is maintained even at high power levels (typical output power at frequencies below 1 GHz is +20 dBm).

The 83731A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 1.0-20 GHz
  • Frequency Resolution 1 kHz
  • Time base stability 0.00000001 /day
  • External Frequency Reference 10 MHz
  • Minimum Output Power 10 dBm
  • Maximum Output Power 13 dBm
  • Power Resolution 0.01 dB
  • Output Accuracy 2.3 dB
  • Output Impedance 50 Ohm
  • Minimum Single-Side-Band Noise -119 dBc/Hz
  • Maximum Single-Side-Band Noise -63 dBc/Hz
  • Harmonics (noise) -55 dBc
  • Non-harmonics (noise) -60 dBc
  • Modulation FM, Pulse
  • Sweep Modes Continuous
  • Maximum points of step sweep 401 pt/sec
  • Pulse modulation for testing radar and EW receivers
  • Scan modulation for simulating a scanning antenna
  • Frequency modulation for simulating comms data
  • Phase modulation for satellite and radar applications

The Agilent 83731A synthesized signal generator sets a new standard for performance at a price that is surprisingly affordable. No longer will you have to give up frequency coverage, modulation or reliability to meet your budget. This signal source will perform beyond your expectations at a price within your reach. Fundamental oscillators and switched low-pass filters deliver <-55 dBc harmonics, eliminate subharmonics and suppress spurious to <-60 dBc. This signal source provides plenty of output power (typically >+14 dBm), while spectral purity is maintained even at high power levels (typical output power at frequencies below 1 GHz is +20 dBm).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83731A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details