ValueTronics International, Inc. Generator 83640L

Description
The 83640L is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freqency range: 10 MHz to 40 GHz +10 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper The Agilent 83640L Synthesized Sweep CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.
Datasheet
Description
The 83640L is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freqency range: 10 MHz to 40 GHz +10 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper The Agilent 83640L Synthesized Sweep CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 83640L
The 83640L is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freqency range: 10 MHz to 40 GHz +10 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper The Agilent 83640L Synthesized Sweep CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.

The 83640L is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Freqency range: 10 MHz to 40 GHz
  • +10 dBm calibrated output power
  • -50 dBc harmonics <26.5 GHz typical
  • SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset
  • Complete analog sweeper

The Agilent 83640L Synthesized Sweep CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83640L
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details