ValueTronics International, Inc. Sweep Generator 83623L

Description
The 83623L is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz +15 dBm calibrated output power -50 dBc harmonics <20 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper -110 dBm output power with step attenuator (Option 001) The Agilent 83623L Synthesized Swept CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. The Agilent 83623L features +15 dBm calibrated output power, -50 dBc harmonics <20 GHz typical, SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset, Complete analog sweeper.
Datasheet
Description
The 83623L is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz +15 dBm calibrated output power -50 dBc harmonics <20 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper -110 dBm output power with step attenuator (Option 001) The Agilent 83623L Synthesized Swept CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. The Agilent 83623L features +15 dBm calibrated output power, -50 dBc harmonics <20 GHz typical, SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset, Complete analog sweeper.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83623L - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83623L
Sweep Generator 83623L
The 83623L is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz +15 dBm calibrated output power -50 dBc harmonics <20 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper -110 dBm output power with step attenuator (Option 001) The Agilent 83623L Synthesized Swept CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. The Agilent 83623L features +15 dBm calibrated output power, -50 dBc harmonics <20 GHz typical, SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset, Complete analog sweeper.

The 83623L is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-20 GHz
  • +15 dBm calibrated output power
  • -50 dBc harmonics <20 GHz typical
  • SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset
  • Complete analog sweeper
  • -110 dBm output power with step attenuator (Option 001)

The Agilent 83623L Synthesized Swept CW Generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. The Agilent 83623L features +15 dBm calibrated output power, -50 dBc harmonics <20 GHz typical, SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset, Complete analog sweeper.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83623L
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details