ValueTronics International, Inc. Sweep Generator 83597A

Description
The 83597A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-40 GHz 2.4 mm connectors for high-performance broadband coaxial measurements High output power Excellent harmonic performance Low cost of ownership The Agilent 83597A RF plug-in provides a 10 MHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe (sold separately). Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet
Description
The 83597A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-40 GHz 2.4 mm connectors for high-performance broadband coaxial measurements High output power Excellent harmonic performance Low cost of ownership The Agilent 83597A RF plug-in provides a 10 MHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe (sold separately). Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83597A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83597A
Sweep Generator 83597A
The 83597A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-40 GHz 2.4 mm connectors for high-performance broadband coaxial measurements High output power Excellent harmonic performance Low cost of ownership The Agilent 83597A RF plug-in provides a 10 MHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe (sold separately). Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

The 83597A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-40 GHz
  • 2.4 mm connectors for high-performance broadband coaxial measurements
  • High output power
  • Excellent harmonic performance
  • Low cost of ownership

The Agilent 83597A RF plug-in provides a 10 MHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe (sold separately). Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83597A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 8782145 - RS Components, Ltd.
Specs
User Interface Gpib, usb
Display Video
Inputs 2
View Details
Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details