ValueTronics International, Inc. Sweep Generator 83594A

Description
The 83594A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0-26.5 GHz Calibrated output power with 0.1 dB resolution +13 dBm from 0.01 to 18.6 GHz 10 MHz frequency accuracy at 26.5 GHz -55 dBc harmonics and subharmonics from 3.5 to 20 GHz Internal leveling and slope standard HP-IB The frequency output of the 83594A exhibits excellent stability and accuracy. The Agilent 83594A provides a clean test signal with -55 dBc harmonic and subharmonic levels (3.5-20 GHz) to maximize dynamic range. Power output capabilities have been expanded to provide power sweep and slope control. In addition, the Agilent 83594A plug-ins are completely HP-IB programmable.
Datasheet
Description
The 83594A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0-26.5 GHz Calibrated output power with 0.1 dB resolution +13 dBm from 0.01 to 18.6 GHz 10 MHz frequency accuracy at 26.5 GHz -55 dBc harmonics and subharmonics from 3.5 to 20 GHz Internal leveling and slope standard HP-IB The frequency output of the 83594A exhibits excellent stability and accuracy. The Agilent 83594A provides a clean test signal with -55 dBc harmonic and subharmonic levels (3.5-20 GHz) to maximize dynamic range. Power output capabilities have been expanded to provide power sweep and slope control. In addition, the Agilent 83594A plug-ins are completely HP-IB programmable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83594A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83594A
Sweep Generator 83594A
The 83594A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0-26.5 GHz Calibrated output power with 0.1 dB resolution +13 dBm from 0.01 to 18.6 GHz 10 MHz frequency accuracy at 26.5 GHz -55 dBc harmonics and subharmonics from 3.5 to 20 GHz Internal leveling and slope standard HP-IB The frequency output of the 83594A exhibits excellent stability and accuracy. The Agilent 83594A provides a clean test signal with -55 dBc harmonic and subharmonic levels (3.5-20 GHz) to maximize dynamic range. Power output capabilities have been expanded to provide power sweep and slope control. In addition, the Agilent 83594A plug-ins are completely HP-IB programmable.

The 83594A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.0-26.5 GHz
  • Calibrated output power with 0.1 dB resolution
  • +13 dBm from 0.01 to 18.6 GHz
  • 10 MHz frequency accuracy at 26.5 GHz
  • -55 dBc harmonics and subharmonics from 3.5 to 20 GHz
  • Internal leveling and slope standard
  • HP-IB

The frequency output of the 83594A exhibits excellent stability and accuracy. The Agilent 83594A provides a clean test signal with -55 dBc harmonic and subharmonic levels (3.5-20 GHz) to maximize dynamic range. Power output capabilities have been expanded to provide power sweep and slope control. In addition, the Agilent 83594A plug-ins are completely HP-IB programmable.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83594A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details