ValueTronics International, Inc. Sweep Generator 83592A

Description
The 83592A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz High output power Excellent harmonic performance Low cost of ownership The Agilent 83592A RF plug-in provides a 10 MHz to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet
Description
The 83592A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz High output power Excellent harmonic performance Low cost of ownership The Agilent 83592A RF plug-in provides a 10 MHz to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83592A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83592A
Sweep Generator 83592A
The 83592A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz High output power Excellent harmonic performance Low cost of ownership The Agilent 83592A RF plug-in provides a 10 MHz to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

The 83592A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-20 GHz
  • High output power
  • Excellent harmonic performance
  • Low cost of ownership

The Agilent 83592A RF plug-in provides a 10 MHz to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83592A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details