ValueTronics International, Inc. Sweep Generator 83590A

Description
The 83590A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-20 GHz High output power Excellent harmonic performance Low cost of ownership Applications for the Agilent 83590A include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source. The Agilent 83590A is a Sweep Generator Plug-In that provides a 2 to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe.
Datasheet
Description
The 83590A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-20 GHz High output power Excellent harmonic performance Low cost of ownership Applications for the Agilent 83590A include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source. The Agilent 83590A is a Sweep Generator Plug-In that provides a 2 to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83590A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83590A
Sweep Generator 83590A
The 83590A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-20 GHz High output power Excellent harmonic performance Low cost of ownership Applications for the Agilent 83590A include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source. The Agilent 83590A is a Sweep Generator Plug-In that provides a 2 to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe.

The 83590A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2-20 GHz
  • High output power
  • Excellent harmonic performance
  • Low cost of ownership

Applications for the Agilent 83590A include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source. The Agilent 83590A is a Sweep Generator Plug-In that provides a 2 to 20 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83590A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details