ValueTronics International, Inc. Sweep Generator 83572C

Description
The 83572C is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 26.5 GHz to 40 GHz Form Factor: Module (proprietary interface/bus) Frequency Switching Time: 100ms Maximum Output Power: 7dBm Output Accuracy: 1.5dB Output Impedance: 50ohms Harmonics (noise): -20dBc Non-harmonics (noise): -50dBc The Agilent 853572C is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.
Description
The 83572C is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 26.5 GHz to 40 GHz Form Factor: Module (proprietary interface/bus) Frequency Switching Time: 100ms Maximum Output Power: 7dBm Output Accuracy: 1.5dB Output Impedance: 50ohms Harmonics (noise): -20dBc Non-harmonics (noise): -50dBc The Agilent 853572C is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83572C - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83572C
Sweep Generator 83572C
The 83572C is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 26.5 GHz to 40 GHz Form Factor: Module (proprietary interface/bus) Frequency Switching Time: 100ms Maximum Output Power: 7dBm Output Accuracy: 1.5dB Output Impedance: 50ohms Harmonics (noise): -20dBc Non-harmonics (noise): -50dBc The Agilent 853572C is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

The 83572C is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 26.5 GHz to 40 GHz
  • Form Factor: Module (proprietary interface/bus)
  • Frequency Switching Time: 100ms
  • Maximum Output Power: 7dBm
  • Output Accuracy: 1.5dB
  • Output Impedance: 50ohms
  • Harmonics (noise): -20dBc
  • Non-harmonics (noise): -50dBc

The Agilent 853572C is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83572C
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1882473 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Inputs 2
Maximum 0.5000 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details