ValueTronics International, Inc. Sweep Generator 83572B

Description
The 83572B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 26.5-40 GHz Non-Synthesized AM, FM, Pulse, Square, Wave Modulation With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent HP 83572B plug-in, combined with the many features of the Agilent 8350 mainframe add a new dimension to microwave measurements from 18 GHz to 40 GHz. The Agilent 83572B RF Plug-in extends the frequency coverage from 26.5 GHz to 40.0 GHz with 100 MHz frequency accuracy. The plug-ins offer minimum unleveled output power of 7 dBm.
Description
The 83572B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 26.5-40 GHz Non-Synthesized AM, FM, Pulse, Square, Wave Modulation With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent HP 83572B plug-in, combined with the many features of the Agilent 8350 mainframe add a new dimension to microwave measurements from 18 GHz to 40 GHz. The Agilent 83572B RF Plug-in extends the frequency coverage from 26.5 GHz to 40.0 GHz with 100 MHz frequency accuracy. The plug-ins offer minimum unleveled output power of 7 dBm.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83572B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83572B
Sweep Generator 83572B
The 83572B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 26.5-40 GHz Non-Synthesized AM, FM, Pulse, Square, Wave Modulation With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent HP 83572B plug-in, combined with the many features of the Agilent 8350 mainframe add a new dimension to microwave measurements from 18 GHz to 40 GHz. The Agilent 83572B RF Plug-in extends the frequency coverage from 26.5 GHz to 40.0 GHz with 100 MHz frequency accuracy. The plug-ins offer minimum unleveled output power of 7 dBm.

The 83572B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 26.5-40 GHz
  • Non-Synthesized
  • AM, FM, Pulse, Square, Wave Modulation

With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent HP 83572B plug-in, combined with the many features of the Agilent 8350 mainframe add a new dimension to microwave measurements from 18 GHz to 40 GHz. The Agilent 83572B RF Plug-in extends the frequency coverage from 26.5 GHz to 40.0 GHz with 100 MHz frequency accuracy. The plug-ins offer minimum unleveled output power of 7 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83572B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details