ValueTronics International, Inc. Generator 8350B

Description
The 8350B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Broadband frequency coverage High output power Low harmonics Five frequency markers The Agilent 8350B Sweep Oscillator is a powerful general-purpose source for swept microwave measurements, CW signal generations and automatic testing and provides a frequency range of 10 MHz to 40 GHz. Combine the Agilent 8350B mainframe with any of the 11 versatile Agilent 83500 Series RF plug-ins to configure a source that meets your frequency and power requirements. The Agilent 8350 mainframe includes many productivity features, such as five independent, continuously variable markers, a marker sweep function, and save/recall registers that provide quick access to nine complete front panel settings.
Datasheet
Description
The 8350B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Broadband frequency coverage High output power Low harmonics Five frequency markers The Agilent 8350B Sweep Oscillator is a powerful general-purpose source for swept microwave measurements, CW signal generations and automatic testing and provides a frequency range of 10 MHz to 40 GHz. Combine the Agilent 8350B mainframe with any of the 11 versatile Agilent 83500 Series RF plug-ins to configure a source that meets your frequency and power requirements. The Agilent 8350 mainframe includes many productivity features, such as five independent, continuously variable markers, a marker sweep function, and save/recall registers that provide quick access to nine complete front panel settings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 8350B
The 8350B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Broadband frequency coverage High output power Low harmonics Five frequency markers The Agilent 8350B Sweep Oscillator is a powerful general-purpose source for swept microwave measurements, CW signal generations and automatic testing and provides a frequency range of 10 MHz to 40 GHz. Combine the Agilent 8350B mainframe with any of the 11 versatile Agilent 83500 Series RF plug-ins to configure a source that meets your frequency and power requirements. The Agilent 8350 mainframe includes many productivity features, such as five independent, continuously variable markers, a marker sweep function, and save/recall registers that provide quick access to nine complete front panel settings.

The 8350B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Broadband frequency coverage
  • High output power
  • Low harmonics
  • Five frequency markers

The Agilent 8350B Sweep Oscillator is a powerful general-purpose source for swept microwave measurements, CW signal generations and automatic testing and provides a frequency range of 10 MHz to 40 GHz. Combine the Agilent 8350B mainframe with any of the 11 versatile Agilent 83500 Series RF plug-ins to configure a source that meets your frequency and power requirements. The Agilent 8350 mainframe includes many productivity features, such as five independent, continuously variable markers, a marker sweep function, and save/recall registers that provide quick access to nine complete front panel settings.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8350B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236458 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 F (0 C)
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers