ValueTronics International, Inc. Optical Analyzer 83496A

Description
The 83496A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Inputs & outputs: 9/125 µm (single-mode) to 62.5/125 µm (multimode) Wavelength range: 1250-1650 nm (single-mode), 750-1330 nm (multimode) Minimum optical modulation amplitude: -11 dBm (1310/1550 single-mode), -10 dBm (1310 multimode), -8 dBm (850 multimode) Golden PLL operation (with option 300) with a tunable loop bandwidth from 15 kHz to 10 MHz Ultra low residual jitter: < 300 fs RMS (characteristic at 10 Gb/s) Compatibility 86100A/B/C Infiniium DCA/DCA-J Mainframes 86100A/B/C Infiniium DCA/DCA-J Mainframes The Keysight Agilent HP 83496A multi-rate electrical Clock Recovery (CR) module performs clock extraction for waveform analysis with continuous, unbanded tuning from 50 Mb/s to 13.5 Gb/s, ultra-low residual jitter and Golden Phase Locked Loop (PLL) operation. It provides the first true hardware Golden PLL triggering system because the loop bandwidth can be tuned to the precise values called out in standards for data rates within its operating range.
Datasheet
Description
The 83496A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Inputs & outputs: 9/125 µm (single-mode) to 62.5/125 µm (multimode) Wavelength range: 1250-1650 nm (single-mode), 750-1330 nm (multimode) Minimum optical modulation amplitude: -11 dBm (1310/1550 single-mode), -10 dBm (1310 multimode), -8 dBm (850 multimode) Golden PLL operation (with option 300) with a tunable loop bandwidth from 15 kHz to 10 MHz Ultra low residual jitter: < 300 fs RMS (characteristic at 10 Gb/s) Compatibility 86100A/B/C Infiniium DCA/DCA-J Mainframes 86100A/B/C Infiniium DCA/DCA-J Mainframes The Keysight Agilent HP 83496A multi-rate electrical Clock Recovery (CR) module performs clock extraction for waveform analysis with continuous, unbanded tuning from 50 Mb/s to 13.5 Gb/s, ultra-low residual jitter and Golden Phase Locked Loop (PLL) operation. It provides the first true hardware Golden PLL triggering system because the loop bandwidth can be tuned to the precise values called out in standards for data rates within its operating range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 83496A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
83496A
Optical Analyzer 83496A
The 83496A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Inputs & outputs: 9/125 µm (single-mode) to 62.5/125 µm (multimode) Wavelength range: 1250-1650 nm (single-mode), 750-1330 nm (multimode) Minimum optical modulation amplitude: -11 dBm (1310/1550 single-mode), -10 dBm (1310 multimode), -8 dBm (850 multimode) Golden PLL operation (with option 300) with a tunable loop bandwidth from 15 kHz to 10 MHz Ultra low residual jitter: < 300 fs RMS (characteristic at 10 Gb/s) Compatibility 86100A/B/C Infiniium DCA/DCA-J Mainframes 86100A/B/C Infiniium DCA/DCA-J Mainframes The Keysight Agilent HP 83496A multi-rate electrical Clock Recovery (CR) module performs clock extraction for waveform analysis with continuous, unbanded tuning from 50 Mb/s to 13.5 Gb/s, ultra-low residual jitter and Golden Phase Locked Loop (PLL) operation. It provides the first true hardware Golden PLL triggering system because the loop bandwidth can be tuned to the precise values called out in standards for data rates within its operating range.

The 83496A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Inputs & outputs: 9/125 µm (single-mode) to 62.5/125 µm (multimode)
  • Wavelength range: 1250-1650 nm (single-mode), 750-1330 nm (multimode)
  • Minimum optical modulation amplitude: -11 dBm (1310/1550 single-mode), -10 dBm (1310 multimode), -8 dBm (850 multimode)
  • Golden PLL operation (with option 300) with a tunable loop bandwidth from 15 kHz to 10 MHz
  • Ultra low residual jitter: < 300 fs RMS (characteristic at 10 Gb/s)

Compatibility

  • 86100A/B/C Infiniium DCA/DCA-J Mainframes 86100A/B/C Infiniium DCA/DCA-J Mainframes

The Keysight Agilent HP 83496A multi-rate electrical Clock Recovery (CR) module performs clock extraction for waveform analysis with continuous, unbanded tuning from 50 Mb/s to 13.5 Gb/s, ultra-low residual jitter and Golden Phase Locked Loop (PLL) operation. It provides the first true hardware Golden PLL triggering system because the loop bandwidth can be tuned to the precise values called out in standards for data rates within its operating range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83496A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SSA5083A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details