ValueTronics International, Inc. Analyzer 83483A

Description
The 83483A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Two electrical channels: 20 GHz Bandwidth, 1mV/div to 100mV/div scale Automated mask and template measurements Intergrated optical channels for accuracy and ease of use High-measurement throughout Filtered measurements for compliance test or full bandwidth for waveform analysis Fast statistical waveform analysis Wide range of standard telecom and datacom masks and templates The Keysight Agilent HP 83483A is used in the Keysight Agilent HP 83480A mainframes. The Keysight Agilent HP 83480A represents a significant advancement in the instrumentation used to view waveforms in high-speed digital communications. Industry-standard tests including mask and template tests as well as eye-diagram analysis including extinction ratio are made easy-to-use, built-in measurements. For measuring optical signals, lightwave receivers are intergrated into the instruments to provide highest accuracy and waveform fidelity.
Description
The 83483A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Two electrical channels: 20 GHz Bandwidth, 1mV/div to 100mV/div scale Automated mask and template measurements Intergrated optical channels for accuracy and ease of use High-measurement throughout Filtered measurements for compliance test or full bandwidth for waveform analysis Fast statistical waveform analysis Wide range of standard telecom and datacom masks and templates The Keysight Agilent HP 83483A is used in the Keysight Agilent HP 83480A mainframes. The Keysight Agilent HP 83480A represents a significant advancement in the instrumentation used to view waveforms in high-speed digital communications. Industry-standard tests including mask and template tests as well as eye-diagram analysis including extinction ratio are made easy-to-use, built-in measurements. For measuring optical signals, lightwave receivers are intergrated into the instruments to provide highest accuracy and waveform fidelity.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 83483A
The 83483A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Two electrical channels: 20 GHz Bandwidth, 1mV/div to 100mV/div scale Automated mask and template measurements Intergrated optical channels for accuracy and ease of use High-measurement throughout Filtered measurements for compliance test or full bandwidth for waveform analysis Fast statistical waveform analysis Wide range of standard telecom and datacom masks and templates The Keysight Agilent HP 83483A is used in the Keysight Agilent HP 83480A mainframes. The Keysight Agilent HP 83480A represents a significant advancement in the instrumentation used to view waveforms in high-speed digital communications. Industry-standard tests including mask and template tests as well as eye-diagram analysis including extinction ratio are made easy-to-use, built-in measurements. For measuring optical signals, lightwave receivers are intergrated into the instruments to provide highest accuracy and waveform fidelity.

The 83483A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Two electrical channels: 20 GHz Bandwidth, 1mV/div to 100mV/div scale
  • Automated mask and template measurements
  • Intergrated optical channels for accuracy and ease of use
  • High-measurement throughout
  • Filtered measurements for compliance test or full bandwidth for waveform analysis
  • Fast statistical waveform analysis
  • Wide range of standard telecom and datacom masks and templates

The Keysight Agilent HP 83483A is used in the Keysight Agilent HP 83480A mainframes. The Keysight Agilent HP 83480A represents a significant advancement in the instrumentation used to view waveforms in high-speed digital communications. Industry-standard tests including mask and template tests as well as eye-diagram analysis including extinction ratio are made easy-to-use, built-in measurements. For measuring optical signals, lightwave receivers are intergrated into the instruments to provide highest accuracy and waveform fidelity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83483A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details