ValueTronics International, Inc. Optical Analyzer 83475B

Description
The 83475B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Frequency: DC to 500 MHz (-3 dB) Number of Channels: 2 Wavelength Range: 780 to 1600 nm Automated mask and-template measurements Integrated Optical Channel Built in Optical Power Meter RS - 232 Interface The Agilent HP 83475B is an easy-to-use measurement tool for your lightwave and electrical digital communication applications. The unit measures signal compliance to a variety of optical and electrical communication standard mask and template specifications. Custom mask tests can be created and loaded into the instrument memory thru the RS-232 remote control interface. The 62.5/125 um optical input of the Keysight Agilent HP 83475B measures lightwave datacom and telecom signals at wavelengths ranging from 780nm up to 1600nm. With its low distortion, PIN-based optical receiver, and low instrument noise floor, the Keysight Agilent HP 83475B accurately measures the important parameters of laser and LED transmitters for SONET/SDH, ATM, and Fibre Channel.
Description
The 83475B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Frequency: DC to 500 MHz (-3 dB) Number of Channels: 2 Wavelength Range: 780 to 1600 nm Automated mask and-template measurements Integrated Optical Channel Built in Optical Power Meter RS - 232 Interface The Agilent HP 83475B is an easy-to-use measurement tool for your lightwave and electrical digital communication applications. The unit measures signal compliance to a variety of optical and electrical communication standard mask and template specifications. Custom mask tests can be created and loaded into the instrument memory thru the RS-232 remote control interface. The 62.5/125 um optical input of the Keysight Agilent HP 83475B measures lightwave datacom and telecom signals at wavelengths ranging from 780nm up to 1600nm. With its low distortion, PIN-based optical receiver, and low instrument noise floor, the Keysight Agilent HP 83475B accurately measures the important parameters of laser and LED transmitters for SONET/SDH, ATM, and Fibre Channel.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 83475B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
83475B
Optical Analyzer 83475B
The 83475B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Frequency: DC to 500 MHz (-3 dB) Number of Channels: 2 Wavelength Range: 780 to 1600 nm Automated mask and-template measurements Integrated Optical Channel Built in Optical Power Meter RS - 232 Interface The Agilent HP 83475B is an easy-to-use measurement tool for your lightwave and electrical digital communication applications. The unit measures signal compliance to a variety of optical and electrical communication standard mask and template specifications. Custom mask tests can be created and loaded into the instrument memory thru the RS-232 remote control interface. The 62.5/125 um optical input of the Keysight Agilent HP 83475B measures lightwave datacom and telecom signals at wavelengths ranging from 780nm up to 1600nm. With its low distortion, PIN-based optical receiver, and low instrument noise floor, the Keysight Agilent HP 83475B accurately measures the important parameters of laser and LED transmitters for SONET/SDH, ATM, and Fibre Channel.

The 83475B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Frequency: DC to 500 MHz (-3 dB)
  • Number of Channels: 2
  • Wavelength Range: 780 to 1600 nm
  • Automated mask and-template measurements
  • Integrated Optical Channel
  • Built in Optical Power Meter
  • RS - 232 Interface

The Agilent HP 83475B is an easy-to-use measurement tool for your lightwave and electrical digital communication applications. The unit measures signal compliance to a variety of optical and electrical communication standard mask and template specifications. Custom mask tests can be created and loaded into the instrument memory thru the RS-232 remote control interface. The 62.5/125 um optical input of the Keysight Agilent HP 83475B measures lightwave datacom and telecom signals at wavelengths ranging from 780nm up to 1600nm. With its low distortion, PIN-based optical receiver, and low instrument noise floor, the Keysight Agilent HP 83475B accurately measures the important parameters of laser and LED transmitters for SONET/SDH, ATM, and Fibre Channel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83475B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details