ValueTronics International, Inc. Sweep Generator 8341A

Description
The 8341A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz - 20.0 GHz Frequency resolution: 1 to 4 Hz Output range: +10 dBm to -20 dBm Output level resolution: 0.1 dB Internal level accuracy: ±0.9 dB Internal flatness: ±0.6 dB to ±1.5 dB depending on output level range Phase noise: -57 dBc to -107 dBc / 1 Hz noise bw AM modulation Long term stability is excellent at 1x10-9/day HP-IB interface The Agilent 8341A synthesized sweep generator offers superior resolution of 1 to 4 Hz over the frequency range of 10 MHz to 20.0 GHz. Output is generated by an indirect synthesis technique that yields low single-sideband phase noise. This makes the Agilent 8341A an excellent source for use in conjunction with microwave network analyzers like the Agilent 8510X.
Description
The 8341A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz - 20.0 GHz Frequency resolution: 1 to 4 Hz Output range: +10 dBm to -20 dBm Output level resolution: 0.1 dB Internal level accuracy: ±0.9 dB Internal flatness: ±0.6 dB to ±1.5 dB depending on output level range Phase noise: -57 dBc to -107 dBc / 1 Hz noise bw AM modulation Long term stability is excellent at 1x10-9/day HP-IB interface The Agilent 8341A synthesized sweep generator offers superior resolution of 1 to 4 Hz over the frequency range of 10 MHz to 20.0 GHz. Output is generated by an indirect synthesis technique that yields low single-sideband phase noise. This makes the Agilent 8341A an excellent source for use in conjunction with microwave network analyzers like the Agilent 8510X.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 8341A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
8341A
Sweep Generator 8341A
The 8341A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz - 20.0 GHz Frequency resolution: 1 to 4 Hz Output range: +10 dBm to -20 dBm Output level resolution: 0.1 dB Internal level accuracy: ±0.9 dB Internal flatness: ±0.6 dB to ±1.5 dB depending on output level range Phase noise: -57 dBc to -107 dBc / 1 Hz noise bw AM modulation Long term stability is excellent at 1x10-9/day HP-IB interface The Agilent 8341A synthesized sweep generator offers superior resolution of 1 to 4 Hz over the frequency range of 10 MHz to 20.0 GHz. Output is generated by an indirect synthesis technique that yields low single-sideband phase noise. This makes the Agilent 8341A an excellent source for use in conjunction with microwave network analyzers like the Agilent 8510X.

The 8341A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz - 20.0 GHz
  • Frequency resolution: 1 to 4 Hz
  • Output range: +10 dBm to -20 dBm
  • Output level resolution: 0.1 dB
  • Internal level accuracy: ±0.9 dB
  • Internal flatness: ±0.6 dB to ±1.5 dB depending on output level range
  • Phase noise: -57 dBc to -107 dBc / 1 Hz noise bw
  • AM modulation
  • Long term stability is excellent at 1x10-9/day
  • HP-IB interface

The Agilent 8341A synthesized sweep generator offers superior resolution of 1 to 4 Hz over the frequency range of 10 MHz to 20.0 GHz. Output is generated by an indirect synthesis technique that yields low single-sideband phase noise. This makes the Agilent 8341A an excellent source for use in conjunction with microwave network analyzers like the Agilent 8510X.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8341A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG7052A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1882697 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
View Details