ValueTronics International, Inc. Sweep Generator 8340B

Description
The 8340B is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 26.5 GHz with 1 to 4 Hz resolution Calibrated output: +10 dBm to -110 dBm Very low spurious and phase noise Provides Pulse, Amplitude, and Frequency Modulation Also functions as complete analog sweeper. Sweep range from 100 Hz to 26.5 GHz. Output Connector is APC-3.5 Male. The Agilent 8340B Synthesized Sweep Generator combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8340B is ideal for both manual and automated testing applications.
Description
The 8340B is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 26.5 GHz with 1 to 4 Hz resolution Calibrated output: +10 dBm to -110 dBm Very low spurious and phase noise Provides Pulse, Amplitude, and Frequency Modulation Also functions as complete analog sweeper. Sweep range from 100 Hz to 26.5 GHz. Output Connector is APC-3.5 Male. The Agilent 8340B Synthesized Sweep Generator combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8340B is ideal for both manual and automated testing applications.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 8340B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
8340B
Sweep Generator 8340B
The 8340B is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 26.5 GHz with 1 to 4 Hz resolution Calibrated output: +10 dBm to -110 dBm Very low spurious and phase noise Provides Pulse, Amplitude, and Frequency Modulation Also functions as complete analog sweeper. Sweep range from 100 Hz to 26.5 GHz. Output Connector is APC-3.5 Male. The Agilent 8340B Synthesized Sweep Generator combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8340B is ideal for both manual and automated testing applications.

The 8340B is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 10 MHz to 26.5 GHz with 1 to 4 Hz resolution
  • Calibrated output: +10 dBm to -110 dBm
  • Very low spurious and phase noise
  • Provides Pulse, Amplitude, and Frequency Modulation
  • Also functions as complete analog sweeper.
  • Sweep range from 100 Hz to 26.5 GHz.
  • Output Connector is APC-3.5 Male.

The Agilent 8340B Synthesized Sweep Generator combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8340B is ideal for both manual and automated testing applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8340B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details