ValueTronics International, Inc. Sweep Generator 8340A

Description
The 8340A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 26.5 GHz Delivers the combined performance of a synthesizer and broadband sweep generator in one Instrument that is controlled by HP-IB bus Ideal for both manual and automatic test systems Resolutions: 1-4 Hz depending on frequency Low Spurious and phase noise 100 ns pulse width capability Provides pulse and AM modulation Sweep capabilities from 100 Hz to full frequency range Calibrated output of +10 dBm to -110 dBm Ideal for use with network analyzer systems The Agilent 8340A, Synthesized Sweep Generator, delivers the combined high-performance of a synthesizer and a broadband sweep oscillator in one instrument that is complete controllable via the Agilent Interface Bus. This efficient combination of performance and versatility is ideal for manual or automatic test systems and in many cases enables the unit to replace a sweep oscillator, a frequency counter, an RF synthesizer, and a microwave synthesizer.
Description
The 8340A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 26.5 GHz Delivers the combined performance of a synthesizer and broadband sweep generator in one Instrument that is controlled by HP-IB bus Ideal for both manual and automatic test systems Resolutions: 1-4 Hz depending on frequency Low Spurious and phase noise 100 ns pulse width capability Provides pulse and AM modulation Sweep capabilities from 100 Hz to full frequency range Calibrated output of +10 dBm to -110 dBm Ideal for use with network analyzer systems The Agilent 8340A, Synthesized Sweep Generator, delivers the combined high-performance of a synthesizer and a broadband sweep oscillator in one instrument that is complete controllable via the Agilent Interface Bus. This efficient combination of performance and versatility is ideal for manual or automatic test systems and in many cases enables the unit to replace a sweep oscillator, a frequency counter, an RF synthesizer, and a microwave synthesizer.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 8340A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
8340A
Sweep Generator 8340A
The 8340A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 26.5 GHz Delivers the combined performance of a synthesizer and broadband sweep generator in one Instrument that is controlled by HP-IB bus Ideal for both manual and automatic test systems Resolutions: 1-4 Hz depending on frequency Low Spurious and phase noise 100 ns pulse width capability Provides pulse and AM modulation Sweep capabilities from 100 Hz to full frequency range Calibrated output of +10 dBm to -110 dBm Ideal for use with network analyzer systems The Agilent 8340A, Synthesized Sweep Generator, delivers the combined high-performance of a synthesizer and a broadband sweep oscillator in one instrument that is complete controllable via the Agilent Interface Bus. This efficient combination of performance and versatility is ideal for manual or automatic test systems and in many cases enables the unit to replace a sweep oscillator, a frequency counter, an RF synthesizer, and a microwave synthesizer.

The 8340A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz to 26.5 GHz
  • Delivers the combined performance of a synthesizer and broadband sweep generator in one
  • Instrument that is controlled by HP-IB bus
  • Ideal for both manual and automatic test systems
  • Resolutions: 1-4 Hz depending on frequency
  • Low Spurious and phase noise
  • 100 ns pulse width capability
  • Provides pulse and AM modulation
  • Sweep capabilities from 100 Hz to full frequency range
  • Calibrated output of +10 dBm to -110 dBm
  • Ideal for use with network analyzer systems

The Agilent 8340A, Synthesized Sweep Generator, delivers the combined high-performance of a synthesizer and a broadband sweep oscillator in one instrument that is complete controllable via the Agilent Interface Bus. This efficient combination of performance and versatility is ideal for manual or automatic test systems and in many cases enables the unit to replace a sweep oscillator, a frequency counter, an RF synthesizer, and a microwave synthesizer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8340A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details