ValueTronics International, Inc. Data Generator 8180A

Description
The 8180A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: Comes standard with 8 NRZ (non-return-to-zero) Two clock channels with 100 ps resolution for delay and width 1 kbit memory/channel Available transition times of 3.5 ns for TTL, typically 1.5 ns for ECL Output level is quite sufficient for most applications Output:-2 V to +17 V into open (-2 V to +5.5 V into 50-ohms with 10 mV resolution) The HP 8180A, Data Generator, provides a 1 Hz to 50 MHz data rate and can be utilized with an Keysight Agilent HP 8182A Data Analyzer (sold separately) to make up a complete system. The HP 8180A, Data Generator, is fully HP-IB programmable and allows for manual or automated operation. If you need more channels, add an HP 8181A Data Generator Extender
Description
The 8180A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: Comes standard with 8 NRZ (non-return-to-zero) Two clock channels with 100 ps resolution for delay and width 1 kbit memory/channel Available transition times of 3.5 ns for TTL, typically 1.5 ns for ECL Output level is quite sufficient for most applications Output:-2 V to +17 V into open (-2 V to +5.5 V into 50-ohms with 10 mV resolution) The HP 8180A, Data Generator, provides a 1 Hz to 50 MHz data rate and can be utilized with an Keysight Agilent HP 8182A Data Analyzer (sold separately) to make up a complete system. The HP 8180A, Data Generator, is fully HP-IB programmable and allows for manual or automated operation. If you need more channels, add an HP 8181A Data Generator Extender

Suppliers

Company
Product
Description
Supplier Links
Data Generator - 8180A - ValueTronics International, Inc.
Elgin, IL, USA
Data Generator
8180A
Data Generator 8180A
The 8180A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: Comes standard with 8 NRZ (non-return-to-zero) Two clock channels with 100 ps resolution for delay and width 1 kbit memory/channel Available transition times of 3.5 ns for TTL, typically 1.5 ns for ECL Output level is quite sufficient for most applications Output:-2 V to +17 V into open (-2 V to +5.5 V into 50-ohms with 10 mV resolution) The HP 8180A, Data Generator, provides a 1 Hz to 50 MHz data rate and can be utilized with an Keysight Agilent HP 8182A Data Analyzer (sold separately) to make up a complete system. The HP 8180A, Data Generator, is fully HP-IB programmable and allows for manual or automated operation. If you need more channels, add an HP 8181A Data Generator Extender

The 8180A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses.

Additional Features:

  • Comes standard with 8 NRZ (non-return-to-zero)
  • Two clock channels with 100 ps resolution for delay and width
  • 1 kbit memory/channel
  • Available transition times of 3.5 ns for TTL, typically 1.5 ns for ECL
  • Output level is quite sufficient for most applications
  • Output:-2 V to +17 V into open (-2 V to +5.5 V into 50-ohms with 10 mV resolution)

The HP 8180A, Data Generator, provides a 1 Hz to 50 MHz data rate and can be utilized with an Keysight Agilent HP 8182A Data Analyzer (sold separately) to make up a complete system. The HP 8180A, Data Generator, is fully HP-IB programmable and allows for manual or automated operation. If you need more channels, add an HP 8181A Data Generator Extender

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8180A
Product Name Data Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 8782141 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, usb
Display Video
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details