ValueTronics International, Inc. Function Generator 8165A

Description
The 8165A is a 50 MHz function generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.0001 Hz to 50 MHz Pulse/ramp (20, 80% symmetry): 1.000 mHz to 19.99 MHz Accuracy: ±0.001% Outputs are provided in programmable sine, triangle, pulse, ramp and square waveform Voltage ranges from: 10.0 mV p-p to 10.0 V p-p and 2.00 V p-p to 20.0 V p-p. Fully programmable via the front-panel or HP-IB interface Pulse/function capability Sine, triangle, and square to 50 MHz Pulse and ramps to 20 MHz Trigger, gate, and counted burst Synthesizer stability, precision amplitude Storage of operating parameters The Agilent 8165A Programmable Signal Source is a versatile function generator with good accuracy and many trigger features. Microprocessor control assures rapid, accurate setup whether you're programming locally or via HP-IB. Ten complete sets of operating information can be stored and recalled. In the event of power failure, battery back-up retains all data plus the active settings. Stable frequency is ensured with an internal crystal. The four-digit frequency display provides a 1 µHz resolution in the 1 to 9.999 mHz range. In Normal mode, the accuracy is 0.001% with a stability of ±1 X 10-6.
Description
The 8165A is a 50 MHz function generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.0001 Hz to 50 MHz Pulse/ramp (20, 80% symmetry): 1.000 mHz to 19.99 MHz Accuracy: ±0.001% Outputs are provided in programmable sine, triangle, pulse, ramp and square waveform Voltage ranges from: 10.0 mV p-p to 10.0 V p-p and 2.00 V p-p to 20.0 V p-p. Fully programmable via the front-panel or HP-IB interface Pulse/function capability Sine, triangle, and square to 50 MHz Pulse and ramps to 20 MHz Trigger, gate, and counted burst Synthesizer stability, precision amplitude Storage of operating parameters The Agilent 8165A Programmable Signal Source is a versatile function generator with good accuracy and many trigger features. Microprocessor control assures rapid, accurate setup whether you're programming locally or via HP-IB. Ten complete sets of operating information can be stored and recalled. In the event of power failure, battery back-up retains all data plus the active settings. Stable frequency is ensured with an internal crystal. The four-digit frequency display provides a 1 µHz resolution in the 1 to 9.999 mHz range. In Normal mode, the accuracy is 0.001% with a stability of ±1 X 10-6.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 8165A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
8165A
Function Generator 8165A
The 8165A is a 50 MHz function generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.0001 Hz to 50 MHz Pulse/ramp (20, 80% symmetry): 1.000 mHz to 19.99 MHz Accuracy: ±0.001% Outputs are provided in programmable sine, triangle, pulse, ramp and square waveform Voltage ranges from: 10.0 mV p-p to 10.0 V p-p and 2.00 V p-p to 20.0 V p-p. Fully programmable via the front-panel or HP-IB interface Pulse/function capability Sine, triangle, and square to 50 MHz Pulse and ramps to 20 MHz Trigger, gate, and counted burst Synthesizer stability, precision amplitude Storage of operating parameters The Agilent 8165A Programmable Signal Source is a versatile function generator with good accuracy and many trigger features. Microprocessor control assures rapid, accurate setup whether you're programming locally or via HP-IB. Ten complete sets of operating information can be stored and recalled. In the event of power failure, battery back-up retains all data plus the active settings. Stable frequency is ensured with an internal crystal. The four-digit frequency display provides a 1 µHz resolution in the 1 to 9.999 mHz range. In Normal mode, the accuracy is 0.001% with a stability of ±1 X 10-6.

The 8165A is a 50 MHz function generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.0001 Hz to 50 MHz
  • Pulse/ramp (20, 80% symmetry): 1.000 mHz to 19.99 MHz
  • Accuracy: ±0.001%
  • Outputs are provided in programmable sine, triangle, pulse, ramp and square waveform
  • Voltage ranges from: 10.0 mV p-p to 10.0 V p-p and 2.00 V p-p to 20.0 V p-p.<br<>
  • Fully programmable via the front-panel or HP-IB interface
  • Pulse/function capability
  • Sine, triangle, and square to 50 MHz
  • Pulse and ramps to 20 MHz
  • Trigger, gate, and counted burst
  • Synthesizer stability, precision amplitude
  • Storage of operating parameters

The Agilent 8165A Programmable Signal Source is a versatile function generator with good accuracy and many trigger features. Microprocessor control assures rapid, accurate setup whether you're programming locally or via HP-IB.

Ten complete sets of operating information can be stored and recalled. In the event of power failure, battery back-up retains all data plus the active settings.

Stable frequency is ensured with an internal crystal. The four-digit frequency display provides a 1 µHz resolution in the 1 to 9.999 mHz range. In Normal mode, the accuracy is 0.001% with a stability of ±1 X 10-6.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8165A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers