ValueTronics International, Inc. Optical Sensor 81536A

Description
The 81536A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Sensor Element: InGaAs Wavelength Range: 800 - 1700nm Power Range: +3 to -70dBm Uncertainty at Reference Conditions: ±2.5% (1000 - 1650nm) Total Uncertainty: ±5% ±50pW (1000 - 1650nm)
Description
The 81536A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Sensor Element: InGaAs Wavelength Range: 800 - 1700nm Power Range: +3 to -70dBm Uncertainty at Reference Conditions: ±2.5% (1000 - 1650nm) Total Uncertainty: ±5% ±50pW (1000 - 1650nm)

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor - 81536A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Sensor
81536A
Optical Sensor 81536A
The 81536A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Sensor Element: InGaAs Wavelength Range: 800 - 1700nm Power Range: +3 to -70dBm Uncertainty at Reference Conditions: ±2.5% (1000 - 1650nm) Total Uncertainty: ±5% ±50pW (1000 - 1650nm)

The 81536A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.

Additional Features:

  • Sensor Element: InGaAs
  • Wavelength Range: 800 - 1700nm
  • Power Range: +3 to -70dBm
  • Uncertainty at Reference Conditions: ±2.5% (1000 - 1650nm)
  • Total Uncertainty: ±5% ±50pW (1000 - 1650nm)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 81536A
Product Name Optical Sensor
Unlock Full Specs
to access all available technical data

Similar Products