ValueTronics International, Inc. Pulse Generator 81160A

Description
The 81160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Pulses 330 MHz, 500 MHz sine waves, 660 Mbit pattern 2.5 GSa/s sample rate and 14 bit vertical resolution White Gaussian noise with selectable crest factor Glitch-free change of timing parameters Up to 256k samples deep arbitrary waveform memory per channel Pulse, sine, square, ramp, noise and arbitrary waveforms Noise, with selectable crest factor, and signal repetition time of 20 days FM, AM, PM, PWM, FSK modulation capabilities 1 or 2 channel, coupled and uncoupled
Datasheet
Description
The 81160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Pulses 330 MHz, 500 MHz sine waves, 660 Mbit pattern 2.5 GSa/s sample rate and 14 bit vertical resolution White Gaussian noise with selectable crest factor Glitch-free change of timing parameters Up to 256k samples deep arbitrary waveform memory per channel Pulse, sine, square, ramp, noise and arbitrary waveforms Noise, with selectable crest factor, and signal repetition time of 20 days FM, AM, PM, PWM, FSK modulation capabilities 1 or 2 channel, coupled and uncoupled
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81160A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81160A
Pulse Generator 81160A
The 81160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Pulses 330 MHz, 500 MHz sine waves, 660 Mbit pattern 2.5 GSa/s sample rate and 14 bit vertical resolution White Gaussian noise with selectable crest factor Glitch-free change of timing parameters Up to 256k samples deep arbitrary waveform memory per channel Pulse, sine, square, ramp, noise and arbitrary waveforms Noise, with selectable crest factor, and signal repetition time of 20 days FM, AM, PM, PWM, FSK modulation capabilities 1 or 2 channel, coupled and uncoupled

The 81160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Pulses 330 MHz, 500 MHz sine waves, 660 Mbit pattern
  • 2.5 GSa/s sample rate and 14 bit vertical resolution
  • White Gaussian noise with selectable crest factor
  • Glitch-free change of timing parameters
  • Up to 256k samples deep arbitrary waveform memory per channel
  • Pulse, sine, square, ramp, noise and arbitrary waveforms
  • Noise, with selectable crest factor, and signal repetition time of 20 days
  • FM, AM, PM, PWM, FSK modulation capabilities
  • 1 or 2 channel, coupled and uncoupled
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81160A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details