ValueTronics International, Inc. Pulse Generator 81141A

Description
The 81141A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Pulse, Data Pattern and PRBS generation up to 7 GHz Differential outputs for data, clock and trigger Trigger and external clock input Fastest transition times < 20 ps Data formats: NRZ, R1 and RZ Low jitter, high accuracy signals with Jitter < 1 ps RMS 1 GHz jitter modulation bandwidth 32 Mbit Memory for long, “real world” patterns Sequencing and looping for protocol based data Event trigger capabilities Subrate clock for easy generation of reference cloc The Agilent 81141A 7 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Their linear delay modulation is essential for jitter tolerance and jitter transfer measurements.
Datasheet
Description
The 81141A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Pulse, Data Pattern and PRBS generation up to 7 GHz Differential outputs for data, clock and trigger Trigger and external clock input Fastest transition times < 20 ps Data formats: NRZ, R1 and RZ Low jitter, high accuracy signals with Jitter < 1 ps RMS 1 GHz jitter modulation bandwidth 32 Mbit Memory for long, “real world” patterns Sequencing and looping for protocol based data Event trigger capabilities Subrate clock for easy generation of reference cloc The Agilent 81141A 7 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Their linear delay modulation is essential for jitter tolerance and jitter transfer measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81141A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81141A
Pulse Generator 81141A
The 81141A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Pulse, Data Pattern and PRBS generation up to 7 GHz Differential outputs for data, clock and trigger Trigger and external clock input Fastest transition times < 20 ps Data formats: NRZ, R1 and RZ Low jitter, high accuracy signals with Jitter < 1 ps RMS 1 GHz jitter modulation bandwidth 32 Mbit Memory for long, “real world” patterns Sequencing and looping for protocol based data Event trigger capabilities Subrate clock for easy generation of reference cloc The Agilent 81141A 7 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Their linear delay modulation is essential for jitter tolerance and jitter transfer measurements.

The 81141A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Pulse, Data Pattern and PRBS generation up to 7 GHz
  • Differential outputs for data, clock and trigger
  • Trigger and external clock input
  • Fastest transition times < 20 ps
  • Data formats: NRZ, R1 and RZ
  • Low jitter, high accuracy signals with Jitter < 1 ps RMS
  • 1 GHz jitter modulation bandwidth
  • 32 Mbit Memory for long, “real world” patterns
  • Sequencing and looping for protocol based data
  • Event trigger capabilities
  • Subrate clock for easy generation of reference cloc

The Agilent 81141A 7 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Their linear delay modulation is essential for jitter tolerance and jitter transfer measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81141A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details