ValueTronics International, Inc. Pulse Generator 8111A

Description
The 8111A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Sine, triangle, ramp, square, pulse, and haverfunctions 20 MHz, 32 Vpp (16 Vpp into 50 ohms) for all waveforms Variable duty cycle or pulse width Trigger, gate, VCO, and optional burst Triggered operation for all waveforms, and the ability to define rectangular waveforms in terms of pulse width or duty cycle, are examples of Agilent 8111A versatility. The Agilent 8111A is a Pulse/Function Generator that combines pulse generator and function generator capabilities in a single, compact unit.
Description
The 8111A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Sine, triangle, ramp, square, pulse, and haverfunctions 20 MHz, 32 Vpp (16 Vpp into 50 ohms) for all waveforms Variable duty cycle or pulse width Trigger, gate, VCO, and optional burst Triggered operation for all waveforms, and the ability to define rectangular waveforms in terms of pulse width or duty cycle, are examples of Agilent 8111A versatility. The Agilent 8111A is a Pulse/Function Generator that combines pulse generator and function generator capabilities in a single, compact unit.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8111A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8111A
Pulse Generator 8111A
The 8111A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Sine, triangle, ramp, square, pulse, and haverfunctions 20 MHz, 32 Vpp (16 Vpp into 50 ohms) for all waveforms Variable duty cycle or pulse width Trigger, gate, VCO, and optional burst Triggered operation for all waveforms, and the ability to define rectangular waveforms in terms of pulse width or duty cycle, are examples of Agilent 8111A versatility. The Agilent 8111A is a Pulse/Function Generator that combines pulse generator and function generator capabilities in a single, compact unit.

The 8111A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Sine, triangle, ramp, square, pulse, and haverfunctions
  • 20 MHz, 32 Vpp (16 Vpp into 50 ohms) for all waveforms
  • Variable duty cycle or pulse width
  • Trigger, gate, VCO, and optional burst

Triggered operation for all waveforms, and the ability to define rectangular waveforms in terms of pulse width or duty cycle, are examples of Agilent 8111A versatility. The Agilent 8111A is a Pulse/Function Generator that combines pulse generator and function generator capabilities in a single, compact unit.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8111A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1752535 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details