ValueTronics International, Inc. Pattern Generator 81111A

Description
The 81111A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: 165 MHz, 10 V, 50 Ohm into 50 Ohm The Agilent 81111A 165 MHz Pulse Pattern Generator Module is for use with the Agilent 81110A Mainframe.
Description
The 81111A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: 165 MHz, 10 V, 50 Ohm into 50 Ohm The Agilent 81111A 165 MHz Pulse Pattern Generator Module is for use with the Agilent 81110A Mainframe.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 81111A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
81111A
Pattern Generator 81111A
The 81111A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: 165 MHz, 10 V, 50 Ohm into 50 Ohm The Agilent 81111A 165 MHz Pulse Pattern Generator Module is for use with the Agilent 81110A Mainframe.

The 81111A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additonal Features:

  • 165 MHz, 10 V, 50 Ohm into 50 Ohm

The Agilent 81111A 165 MHz Pulse Pattern Generator Module is for use with the Agilent 81110A Mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81111A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Arbitrary Waveform Generators - 8088685 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details