ValueTronics International, Inc. Generator 8084A

Description
The 8084A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300MBIT/S Data Module for the 8080A 300 MHz, P/I The Agilent 8084A is a 300 MBIT/S Data Module for the 8080A.
Description
The 8084A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300MBIT/S Data Module for the 8080A 300 MHz, P/I The Agilent 8084A is a 300 MBIT/S Data Module for the 8080A.

Suppliers

Company
Product
Description
Supplier Links
Generator 8084A
The 8084A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300MBIT/S Data Module for the 8080A 300 MHz, P/I The Agilent 8084A is a 300 MBIT/S Data Module for the 8080A.

The 8084A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 300MBIT/S Data Module for the 8080A
  • 300 MHz, P/I

The Agilent 8084A is a 300 MBIT/S Data Module for the 8080A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8084A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1979829 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details