ValueTronics International, Inc. Pulse Generator 8082A

Description
The 8082A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 MHz Dual Output Pulse Generator < 1 ns variable transition times Ultra-clean 50 ohm source Switch-selectable ECL levels Dual ± 5 V outputs Output: maximum amplitude is 5 V from 50 ohms into 50 ohms. Maximum output voltage is ± 5 V (amplitude + offset) The Agilent 8082A is a fast pulse generator with all pulse parameters variable. With repetition rates to 250 MHz, transition times down to 1 ns and amplitudes to 5V, the 8082A is ideally suited for state-of-the-art TTL and ECL logic designs.
Datasheet
Description
The 8082A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 MHz Dual Output Pulse Generator < 1 ns variable transition times Ultra-clean 50 ohm source Switch-selectable ECL levels Dual ± 5 V outputs Output: maximum amplitude is 5 V from 50 ohms into 50 ohms. Maximum output voltage is ± 5 V (amplitude + offset) The Agilent 8082A is a fast pulse generator with all pulse parameters variable. With repetition rates to 250 MHz, transition times down to 1 ns and amplitudes to 5V, the 8082A is ideally suited for state-of-the-art TTL and ECL logic designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8082A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8082A
Pulse Generator 8082A
The 8082A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 MHz Dual Output Pulse Generator < 1 ns variable transition times Ultra-clean 50 ohm source Switch-selectable ECL levels Dual ± 5 V outputs Output: maximum amplitude is 5 V from 50 ohms into 50 ohms. Maximum output voltage is ± 5 V (amplitude + offset) The Agilent 8082A is a fast pulse generator with all pulse parameters variable. With repetition rates to 250 MHz, transition times down to 1 ns and amplitudes to 5V, the 8082A is ideally suited for state-of-the-art TTL and ECL logic designs.

The 8082A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 250 MHz Dual Output Pulse Generator
  • < 1 ns variable transition times
  • Ultra-clean 50 ohm source
  • Switch-selectable ECL levels
  • Dual ± 5 V outputs
  • Output: maximum amplitude is 5 V from 50 ohms into 50 ohms. Maximum output voltage is ± 5 V (amplitude + offset)

The Agilent 8082A is a fast pulse generator with all pulse parameters variable. With repetition rates to 250 MHz, transition times down to 1 ns and amplitudes to 5V, the 8082A is ideally suited for state-of-the-art TTL and ECL logic designs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8082A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Arbitrary Waveform Generators - 1759994 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details