ValueTronics International, Inc. Data Generator 8016A

Description
The 8016A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: 2 complementary outputs per channel, RZ/NRZ formats Variable RZ width, 4 delay channels Channel serializer TTL/ECL output levels selectable 9-channel data generator capable of serialization up to 256 bits 8 data channels plus 1 strobe channel, each 32 bits, 8 data channels can be serialized as four 64-bit channels, two 128-bit channels or a single 256-bit channel The HP 8016A is a 9-channel data generator capable of serielization up to 256 bits. For the digital designer it is a natural companion to multichannel data display divices such as logic analyzers. As a bench or systems component, it provides programmable digital patterns plus adjustable timing parameters necessary for testing IC's and circuit boards.
Description
The 8016A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: 2 complementary outputs per channel, RZ/NRZ formats Variable RZ width, 4 delay channels Channel serializer TTL/ECL output levels selectable 9-channel data generator capable of serialization up to 256 bits 8 data channels plus 1 strobe channel, each 32 bits, 8 data channels can be serialized as four 64-bit channels, two 128-bit channels or a single 256-bit channel The HP 8016A is a 9-channel data generator capable of serielization up to 256 bits. For the digital designer it is a natural companion to multichannel data display divices such as logic analyzers. As a bench or systems component, it provides programmable digital patterns plus adjustable timing parameters necessary for testing IC's and circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Data Generator - 8016A - ValueTronics International, Inc.
Elgin, IL, USA
Data Generator
8016A
Data Generator 8016A
The 8016A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: 2 complementary outputs per channel, RZ/NRZ formats Variable RZ width, 4 delay channels Channel serializer TTL/ECL output levels selectable 9-channel data generator capable of serialization up to 256 bits 8 data channels plus 1 strobe channel, each 32 bits, 8 data channels can be serialized as four 64-bit channels, two 128-bit channels or a single 256-bit channel The HP 8016A is a 9-channel data generator capable of serielization up to 256 bits. For the digital designer it is a natural companion to multichannel data display divices such as logic analyzers. As a bench or systems component, it provides programmable digital patterns plus adjustable timing parameters necessary for testing IC's and circuit boards.

The 8016A is a Data Generator from HP. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses.

Additional Features:

  • 2 complementary outputs per channel, RZ/NRZ formats
  • Variable RZ width, 4 delay channels
  • Channel serializer
  • TTL/ECL output levels selectable
  • 9-channel data generator capable of serialization up to 256 bits
  • 8 data channels plus 1 strobe channel, each 32 bits, 8 data channels can be serialized as four 64-bit channels, two 128-bit channels or a single 256-bit channel

The HP 8016A is a 9-channel data generator capable of serielization up to 256 bits. For the digital designer it is a natural companion to multichannel data display divices such as logic analyzers. As a bench or systems component, it provides programmable digital patterns plus adjustable timing parameters necessary for testing IC's and circuit boards.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8016A
Product Name Data Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details